THT pin strip; 1.4 mm Ø solder pin; angled; Pin spacing 5 mm; 7-pole; black
"7 Position Terminal Block Header, Male Pins, Partial Shroud 0.197"" (5.00mm) 90°, Right Angle Through Hole"
Solder pin strip 1.4 mm solder pin angled, black
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-1727 | 2946-2092-1727-ND | 76AH7899 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Solder Pin Strip 1.4 Mm Solder Pin Angled, Black Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole |