1-conductor THT female connector straight; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 6-pole; 1.4 mm Ø solder pin; Gripping plate; direct marking; 2,50 mm²; light gray
"6 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) Vertical Through Hole"
1-conductor THT female header; 1.4 mm solder pin; straight; Gripping plate; direct marking; 2.5 mm ; Pin spacing 5 mm; 6-pole; 2,50 mm ; light gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-1156/000-5000 | 2946-2092-1156/000-5000-ND | 07AH2709 |
| Product Name | Female connector/socket | Wire to Board | 1-Conductor Tht Female Header; 1.4 Mm Solder Pin; Straight; Gripping Plate; Direct Marking; 2.5 Mm ; Pin Spacing 5 Mm; 6-Pole; 2,50 Mm ; Light Gray Wago |
| Termination | Push-button | Screwless - Spring Cage, Tension Clamp |