1-conductor THT female connector angled; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 2-pole; 1.0 mm Ø solder pin; 1,50 mm²; light gray
"2 Position Terminal Block Header, Female Sockets 0.138"" (3.50mm) 90°, Right Angle Through Hole"
1-conductor THT female header; 1.0 mm solder pin; angled; 1.5 mm ; Pin spacing 3.5 mm; 2-pole; 1,50 mm ; light gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2091-1372 | 2946-2091-1372-ND | 54W3742 |
| Product Name | Female connector/socket | Headers, Plugs and Sockets | 1-Conductor Tht Female Header; 1.0 Mm Solder Pin; Angled; 1.5 Mm ; Pin Spacing 3.5 Mm; 2-Pole; 1,50 Mm ; Light Gray Wago |
| Termination | Push-button | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 10.0 amps |