1-conductor THT female connector straight; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 4-pole; 1.0 mm Ø solder pin; Gripping plate; 1,50 mm²; light gray
"4 Position Terminal Block Header, Female Sockets 0.138"" (3.50mm) Vertical Through Hole"
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 2091-1154 | 2946-2091-1154-ND |
| Product Name | Female connector/socket | Headers, Plugs and Sockets |
| Termination | Push-button | |
| Connector Type | Header Connector | |
| Mounting | Through Hole | |
| Current Rating | 10.0 amps |