THT male header; 1.4 mm Ø solder pin; straight; Pin spacing 5 mm; 12-pole; light gray
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
THT male header; 1.4 mm solder pin; straight; Pin spacing 5 mm; 12-pole; light gray
THT MALE HEADER, 1.4 MM,SOLDER PIN, STRAIGHT, PIN SPACING 5 MM, 12-POLE, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
| WAGO | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2092-1412 | 2946-2092-1412-ND | 54W3858 | 42578403 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Tht Male Header; 1.4 Mm Solder Pin; Straight; Pin Spacing 5 Mm; 12-Pole; Light Gray Wago | Connector/Terminal/Pin |
| Gender | Male / Plug | |||
| Connector Type | Header Connector | |||
| Mounting | Through Hole | |||
| Current Rating | 16.0 amps |