THT male header; 1.4 mm Ø solder pin; straight; clamping collar; Pin spacing 5 mm; 5-pole; light gray
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
THT male header; 1.4 mm solder pin; straight; clamping collar; Pin spacing 5 mm; 5-pole; light gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-1405/005-000 | 2946-2092-1405/005-000-ND | 54W3855 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Tht Male Header; 1.4 Mm Solder Pin; Straight; Clamping Collar; Pin Spacing 5 Mm; 5-Pole; Light Gray Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 16.0 amps |