1-conductor THT female connector straight; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 7-pole; 1.0 mm Ø solder pin; Gripping plate; 1,50 mm²; light gray
"7 Position Terminal Block Header, Female Sockets 0.138"" (3.50mm) Vertical Through Hole"
1-conductor THT female header; 1.0 mm solder pin; straight; Gripping plate; 1.5 mm ; Pin spacing 3.5 mm; 7-pole; 1,50 mm ; light gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2091-1157 | 2946-2091-1157-ND | 52AC9192 |
| Product Name | Female connector/socket | Headers, Plugs and Sockets | 1-Conductor Tht Female Header; 1.0 Mm Solder Pin; Straight; Gripping Plate; 1.5 Mm ; Pin Spacing 3.5 Mm; 7-Pole; 1,50 Mm ; Light Gray Wago |
| Termination | Push-button | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 10.0 amps |