"SSL Connector 3 Position Socket Board to Board or Cable 0.118"" (3.00mm) Solder"
"SSL Connector 3 Position Socket Board to Board or Cable 0.118"" (3.00mm) Solder"
"SSL Connector 3 Position Socket Board to Board or Cable 0.118"" (3.00mm) Solder"
Conn Board to Board SKT 3 POS 3mm Solder RA SMD T/R Product overview: 209159003101116 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-209159003101116 can be used for catalog matching and distributor lookup.
BOARD-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 1ROW; Product Range:9159 Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:3mm; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
Board-To-Board Connector, 9159 Series, Surface Mount, Receptacle, 3, 3 mm, Gold Plated Contacts RoHS Compliant: Yes
CONN SSL SOCKET 3POS 3MM SOLDER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 478-5679-6-ND | 316-209159003101116 | 58R3823 | 52R7421 | 209159003101116 |
| Product Name | Solid State Lighting Connector Assemblies | SMD Electronic Connector | Board-Board Connector, Receptacle, 3 Position, 1Row; Product Range Avx Interconnect | Board-To-Board Connector, 9159 Series, Surface Mount, Receptacle, 3, 3 Mm, Gold Plated Contacts Rohs Compliant Avx Interconnect | Solid State Lighting Connector Assemblies |
| Connector Type | Socket | Board to Board Connector | |||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |||
| Voltage Rating | 125 volts |