THT female header; angled; Pin spacing 5 mm; 5-pole; 0.4 x 1.3 mm solder pin; light gray
"5 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) 90°, Right Angle Through Hole"
THT female header; 0.4 x 1.3 mm solder pin angled, light gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-1325 | 2946-2092-1325-ND | 08AC3562 |
| Product Name | Female connector/socket | Headers, Plugs and Sockets | Tht Female Header; 0.4 X 1.3 Mm Solder Pin Angled, Light Gray Wago |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 16.0 amps |