WAGO Male connector/plug 2091-1403

Description
THT male header; 1.0 mm Ø solder pin; straight; Pin spacing 3.5 mm; 3-pole; light gray
Request a Quote Datasheet
Description
THT male header; 1.0 mm Ø solder pin; straight; Pin spacing 3.5 mm; 3-pole; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 2091-1403 - WAGO
Germantown, WI, United States
Male connector/plug
2091-1403
Male connector/plug 2091-1403
THT male header; 1.0 mm Ø solder pin; straight; Pin spacing 3.5 mm; 3-pole; light gray

THT male header; 1.0 mm Ø solder pin; straight; Pin spacing 3.5 mm; 3-pole; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2091-1403-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2091-1403-ND
Headers, Plugs and Sockets 2946-2091-1403-ND
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"

"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 3.5Mm; Gender Wago - 54W3752 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 3.5Mm; Gender Wago
54W3752
Terminal Block, Pcb, 3 Position, 3.5Mm; Gender Wago 54W3752
TERMINAL BLOCK, PCB, 3 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:10A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions; Rated Current:10A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2091-1403 2946-2091-1403-ND 54W3752
Product Name Male connector/plug Headers, Plugs and Sockets Terminal Block, Pcb, 3 Position, 3.5Mm; Gender Wago
Gender Male / Plug
Connector Type Header Connector
Mounting Through Hole PCB Mount
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data