THT male header; 1.0 mm Ø solder pin; straight; Pin spacing 3.5 mm; 6-pole; light gray
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
TERMINAL BLOCK, PCB, 6 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2091-1406 | 2946-2091-1406-ND | 54W3758 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Terminal Block, Pcb, 6 Position, 3.5Mm; Gender Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | PCB Mount | |
| Current Rating | 10.0 amps | 10.0 amps |