THR male header; 1.0 mm Ø solder pin; angled; Pin spacing 3.5 mm; 12-pole; light gray
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
THR male header; 1.0 mm solder pin; angled; Pin spacing 3.5 mm; 12-pole; light gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2091-1432/200-000 | 2946-2091-1432/200-000-ND | 07AH2703 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Thr Male Header; 1.0 Mm Solder Pin; Angled; Pin Spacing 3.5 Mm; 12-Pole; Light Gray Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole |