THT male header; 1.4 mm Ø solder pin; angled; Pin spacing 5 mm; 6-pole; light gray
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
TERMINAL BLOCK, PCB, 6 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-1426 | 2946-2092-1426-ND | 54W3867 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Terminal Block, Pcb, 6 Position, 5Mm; Gender Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | PCB Mount | |
| Current Rating | 16.0 amps | 16.0 amps |