WAGO Female connector/socket 2091-1374/200-000

Description
1-conductor THR female connector angled; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 4-pole; 1.0 mm Ø solder pin; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor THR female connector angled; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 4-pole; 1.0 mm Ø solder pin; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2091-1374/200-000 - WAGO
Germantown, WI, United States
Female connector/socket
2091-1374/200-000
Female connector/socket 2091-1374/200-000
1-conductor THR female connector angled; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 4-pole; 1.0 mm Ø solder pin; 1,50 mm²; light gray

1-conductor THR female connector angled; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 4-pole; 1.0 mm Ø solder pin; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2091-1374/200-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2091-1374/200-000-ND
Headers, Plugs and Sockets 2946-2091-1374/200-000-ND
"4 Position Terminal Block Header, Female Sockets 0.138"" (3.50mm) 90°, Right Angle Through Hole"

"4 Position Terminal Block Header, Female Sockets 0.138"" (3.50mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
1-Conductor Thr Female Header; 1.0 Mm Solder Pin; Angled; 1.5 Mm ; Pin Spacing 3.5 Mm; 4-Pole; 1,50 Mm ; Light Gray Wago - 07AH2653 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Thr Female Header; 1.0 Mm Solder Pin; Angled; 1.5 Mm ; Pin Spacing 3.5 Mm; 4-Pole; 1,50 Mm ; Light Gray Wago
07AH2653
1-Conductor Thr Female Header; 1.0 Mm Solder Pin; Angled; 1.5 Mm ; Pin Spacing 3.5 Mm; 4-Pole; 1,50 Mm ; Light Gray Wago 07AH2653
1-conductor THR female header; 1.0 mm solder pin; angled; 1.5 mm ; Pin spacing 3.5 mm; 4-pole; 1,50 mm ; light gray

1-conductor THR female header; 1.0 mm solder pin; angled; 1.5 mm ; Pin spacing 3.5 mm; 4-pole; 1,50 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2091-1374/200-000 2946-2091-1374/200-000-ND 07AH2653
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Thr Female Header; 1.0 Mm Solder Pin; Angled; 1.5 Mm ; Pin Spacing 3.5 Mm; 4-Pole; 1,50 Mm ; Light Gray Wago
Termination Push-button
Connector Type Header Connector
Mounting Through Hole
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data