1-conductor THT female connector angled; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 3-pole; 1.4 mm Ø solder pin; Gripping plate; 2,50 mm²; light gray
"3 Position Terminal Block Header, Female Sockets 0.295"" (7.50mm) 90°, Right Angle Through Hole"
1-conductor THT female header; 1.4 mm solder pin; angled; Gripping plate; 2.5 mm ; Pin spacing 7.5 mm; 3-pole; 2,50 mm ; light gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-3353 | 2946-2092-3353-ND | 54W3899 |
| Product Name | Female connector/socket | Wire to Board | 1-Conductor Tht Female Header; 1.4 Mm Solder Pin; Angled; Gripping Plate; 2.5 Mm ; Pin Spacing 7.5 Mm; 3-Pole; 2,50 Mm ; Light Gray Wago |
| Termination | Push-button | Screwless - Spring Cage, Tension Clamp |