THR male header; 1.4 mm Ø solder pin; straight; Pin spacing 7.5 mm; 2-pole; light gray
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) Vertical Through Hole"
THR male header; 1.4 mm solder pin; straight; Pin spacing 7.5 mm; 2-pole; light gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-3402/200-000 | 2946-2092-3402/200-000-ND | 07AH2788 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Thr Male Header; 1.4 Mm Solder Pin; Straight; Pin Spacing 7.5 Mm; 2-Pole; Light Gray Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 16.0 amps |