WAGO Male connector/plug 2092-1406

Description
THT male header; 1.4 mm Ø solder pin; straight; Pin spacing 5 mm; 6-pole; light gray
Request a Quote Datasheet
Description
THT male header; 1.4 mm Ø solder pin; straight; Pin spacing 5 mm; 6-pole; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 2092-1406 - WAGO
Germantown, WI, United States
Male connector/plug
2092-1406
Male connector/plug 2092-1406
THT male header; 1.4 mm Ø solder pin; straight; Pin spacing 5 mm; 6-pole; light gray

THT male header; 1.4 mm Ø solder pin; straight; Pin spacing 5 mm; 6-pole; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2092-1406-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2092-1406-ND
Headers, Plugs and Sockets 2946-2092-1406-ND
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"

"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"

Buy Now Datasheet
Terminal Block, Pcb, 6 Position, 5Mm; Gender Wago - 69W7517 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 5Mm; Gender Wago
69W7517
Terminal Block, Pcb, 6 Position, 5Mm; Gender Wago 69W7517
TERMINAL BLOCK, PCB, 6 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions ; Rated Current:16A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Positions; Rated Current:16A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2092-1406 2946-2092-1406-ND 69W7517
Product Name Male connector/plug Headers, Plugs and Sockets Terminal Block, Pcb, 6 Position, 5Mm; Gender Wago
Gender Male / Plug
Connector Type Header Connector
Mounting Through Hole PCB Mount
Current Rating 16.0 amps 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB terminal block - 2061-1641/998-404 - WAGO
Specs
Termination Push-button
View Details
2 suppliers
Male connector/plug - 2091-1730 - WAGO
Specs
Gender Male / Plug
View Details
3 suppliers
PCB terminal block - 2086-3124 - WAGO
Specs
Termination Push-button
View Details
2 suppliers
Female connector/socket - 2092-1175/200-000 - WAGO
Specs
Termination Push-button
View Details
3 suppliers