THR pin strip; 1.0 mm Ø solder pin; straight; Pin spacing 3.5 mm; 5-pole; black
"5 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole"
Solder pin strip 1.0 mm solder pin straight, black
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2091-1705/200-000 | 2946-2091-1705/200-000-ND | 76AH7828 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Solder Pin Strip 1.0 Mm Solder Pin Straight, Black Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 10.0 amps |