1-conductor THT female connector straight; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 4-pole; 1.4 mm Ø solder pin; 2,50 mm²; light gray
"4 Position Terminal Block Header, Female Sockets 0.295"" (7.50mm) Vertical Through Hole"
1-conductor THT female header; 1.4 mm solder pin; straight; 2.5 mm ; Pin spacing 7.5 mm; 4-pole; 2,50 mm ; light gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-3174 | 2946-2092-3174-ND | 54W3896 |
| Product Name | Female connector/socket | Wire to Board | 1-Conductor Tht Female Header; 1.4 Mm Solder Pin; Straight; 2.5 Mm ; Pin Spacing 7.5 Mm; 4-Pole; 2,50 Mm ; Light Gray Wago |
| Termination | Push-button | Screwless - Spring Cage, Tension Clamp |