WAGO Female connector/socket 2092-1172

Description
1-conductor THT female connector straight; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 2-pole; 1.4 mm Ø solder pin; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor THT female connector straight; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 2-pole; 1.4 mm Ø solder pin; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2092-1172 - WAGO
Germantown, WI, United States
Female connector/socket
2092-1172
Female connector/socket 2092-1172
1-conductor THT female connector straight; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 2-pole; 1.4 mm Ø solder pin; 2,50 mm²; light gray

1-conductor THT female connector straight; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 2-pole; 1.4 mm Ø solder pin; 2,50 mm²; light gray

Supplier's Site Datasheet
Wire to Board - 2946-2092-1172-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
2946-2092-1172-ND
Wire to Board 2946-2092-1172-ND
"2 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) Vertical Through Hole"

"2 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) Vertical Through Hole"

Buy Now Datasheet
1-Conductor Tht Female Header; 1.4 Mm Solder Pin; Straight; 2.5 Mm ; Pin Spacing 5 Mm; 2-Pole; 2,50 Mm ; Light Gray Wago - 54W3822 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Tht Female Header; 1.4 Mm Solder Pin; Straight; 2.5 Mm ; Pin Spacing 5 Mm; 2-Pole; 2,50 Mm ; Light Gray Wago
54W3822
1-Conductor Tht Female Header; 1.4 Mm Solder Pin; Straight; 2.5 Mm ; Pin Spacing 5 Mm; 2-Pole; 2,50 Mm ; Light Gray Wago 54W3822
1-conductor THT female header; 1.4 mm solder pin; straight; 2.5 mm ; Pin spacing 5 mm; 2-pole; 2,50 mm ; light gray

1-conductor THT female header; 1.4 mm solder pin; straight; 2.5 mm ; Pin spacing 5 mm; 2-pole; 2,50 mm ; light gray

Supplier's Site
Headers, Plugs and Sockets - 2092-1172 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
2092-1172
Headers, Plugs and Sockets 2092-1172
1-CONDUCTOR THT FEMALE HEADER; 1

1-CONDUCTOR THT FEMALE HEADER; 1

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2092-1172 2946-2092-1172-ND 54W3822 2092-1172
Product Name Female connector/socket Wire to Board 1-Conductor Tht Female Header; 1.4 Mm Solder Pin; Straight; 2.5 Mm ; Pin Spacing 5 Mm; 2-Pole; 2,50 Mm ; Light Gray Wago Headers, Plugs and Sockets
Termination Push-button Screwless - Spring Cage, Tension Clamp
Mounting Through Hole Through Hole
Contact Pitch 5 mm (0.1970 inch)
Contact Size (AWG) 12 to 24 AWG
Unlock Full Specs
to access all available technical data