THT pin strip; 1.4 mm Ø solder pin; straight; Pin spacing 7.5 mm; 2-pole; black
"2 Position Terminal Block Header, Male Pins, Unshrouded 0.295"" (7.50mm) Vertical Through Hole"
Solder pin strip 1.4 mm solder pin straight, black
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-3702 | 2946-2092-3702-ND | 76AH7913 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Solder Pin Strip 1.4 Mm Solder Pin Straight, Black Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 16.0 amps |