THT female header; straight; Pin spacing 5 mm; 6-pole; 0.4 x 1.3 mm solder pin; light gray
"6 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) Vertical Through Hole"
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 2092-1306 | 2946-2092-1306-ND |
| Product Name | Female connector/socket | Headers, Plugs and Sockets |
| Connector Type | Header Connector | |
| Mounting | Through Hole | |
| Current Rating | 16.0 amps |