Hubbell Electrical Products Datasheets for Conduit Fittings
Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more
| Product Name | Notes |
|---|---|
| 45 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED WITH GROUND LUG... | |
| 45 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG... | |
| 45 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED WITH GROUND LUG... | |
| 45 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED... | |
| 45 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED... | |
| 45 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED... | |
| 45 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE NON-INSULATED... | |
| 45 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED... | |
| 45 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT... | |
| 45 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT... | |
| 45 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT... | |
| 45 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT... | |
| 45 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT... | |
| 45 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT... | |
| 45 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE NON-INSULATED THROAT... | |
| 45 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON... | |
| 45 DEGREE TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD... | |
| 45 DEGREE TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD... | |
| 90 DEG TYPE DIE-CAST ZINC MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT, TYPE B FLEXIBLE NON-METALLIC LIQUIDTIGHT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH... | |
| 90 DEG TYPE MALLEABLE IRON (BODY), NEOPRENE (GROMMET) MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 10 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE CONNECTOR SIZE... | |
| 90 DEG TYPE MALLEABLE IRON (BODY), NEOPRENE (GROMMET) MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE CONNECTOR SIZE... | |
| 90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUID TIGHT/FLEXIBLE NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 3/4 INCH TRADE... | |
| 90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUID TIGHT/FLEXIBLE NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 15 STANDARD PACKAGE 1/2 INCH TRADE... | |
| 90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUID TIGHT/FLEXIBLE NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE... | |
| 90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG... | |
| 90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED WITH GROUND LUG... | |
| 90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED WITH GROUND LUG... | |
| 90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED WITH GROUND LUG... | |
| 90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG... | |
| 90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED WITH GROUND LUG... | |
| 90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED... | |
| 90 DEG TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED... | |
| 90 DEG TYPE MALLEABLE IRON MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON 15 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE NON INSULATED THROAT TYPE HUBBELL[R] BRAND | |
| 90 DEG TYPE MALLEABLE IRON MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON UL APPROVAL 10 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE HUBBELL. BRAND | |
| 90 DEG TYPE MALLEABLE IRON MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE HUBBELL. BRAND | |
| 90 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT... | |
| 90 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT... | |
| 90 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT... | |
| 90 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT... | |
| 90 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT... | |
| 90 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 100 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT... | |
| 90 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 100 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE NON-INSULATED THROAT... | |
| 90 DEGREE TYPE MALLEABLE IRON (BODY/NUT) MATERIAL FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE ENCLOSURE TYPE CLASS... | |
| 90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 PER CARTON... | |
| 90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON... | |
| 90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON... | |
| 90 DEGREE TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ENCLOSURE TYPE... | |
| 90 DEGREE TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD... | |
| 90 DEGREE TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 100 PER CARTON STANDARD... | |
| ALUMINUM MATERIAL 2.15 INCH UNDERGROUND FEEDER CABLE USED ON 3/4 INCH THREAD LENGTH 0.2 INCH X 0.6 INCH MIN. OPENING 0.26 INCH X 0.78 INCH MAX. OPENING (2) 14 AWG,... | |
| APPROVAL UL, CSA BEND ANGLE 90 DEG CONNECTION TYPE FEMALE THREADED FINISH POWDER COATED MATERIAL ALUMINUM WITH COVER, GASKET | |
| COMPRESSION TYPE ZINC ELECTROPLATED STEEL/MALLEABLE IRON MATERIAL 1-31/64 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US), CSA APPROVAL 1-7/16 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE... | |
| COMPRESSION TYPE ZINC ELECTROPLATED STEEL/MALLEABLE IRON MATERIAL 1-37/64 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US), CSA APPROVAL 1-3/4 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE... | |
| COMPRESSION TYPE ZINC ELECTROPLATED STEEL/MALLEABLE IRON MATERIAL 2-7/32 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US), CSA APPROVAL 2-7/8 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE... | |
| COPPER FREE ALUMINUM MATERIAL 2-3/4 INCH IMC USED ON UL 886, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE HUBBELL. BRAND INSTALLATION THREADED MALE AN MODEL | |
| COPPER FREE ALUMINUM MATERIAL 2-5/8 INCH IMC USED ON UL 886, CSA C22.2 APPROVAL 3 INCH TRADE SIZE HUBBELL. BRAND INSTALLATION THREADED MALE AN MODEL | |
| COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH IMC USED ON UL 886, CSA C22.2 APPROVAL 4 INCH TRADE SIZE HUBBELL. BRAND INSTALLATION THREADED MALE AN MODEL | |
| COPPER FREE ALUMINUM MATERIAL 3 INCH IMC USED ON UL 886, CSA C22.2 APPROVAL 5 INCH TRADE SIZE HUBBELL. BRAND INSTALLATION THREADED MALE AN MODEL | |
| COPPER FREE ALUMINUM MATERIAL 3-1/8 INCH IMC USED ON UL 886, CSA C22.2 APPROVAL 6 INCH TRADE SIZE HUBBELL. BRAND INSTALLATION THREADED MALE AN MODEL | |
| COPPER FREE ALUMINUM MATERIAL 3/4 INCH FNPT SMALL END TRADE SIZE 1/2 INCH MNPT LARGE END TRADE SIZE UL, CSA APPROVAL CLASS I GROUP A B C D ENCLOSURE USED... | |
| COPPER FREE ALUMINUM MATERIAL 3/8 INCH MNPT SMALL END TRADE SIZE 1/2 INCH FNPT LARGE END TRADE SIZE UL, CSA APPROVAL CLASS I GROUP A B C D ENCLOSURE USED... | |
| COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH MALE, FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT BL MODEL | |
| COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH MALE, FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT BL MODEL | |
| COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH MALE, FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT BL MODEL | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 1-1/4 INCH W X 1-3/8 INCH H SIZE THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE WEATHERPROOF 90 DEG BEND... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 1-3/4 INCH W X 1-3/4 INCH H SIZE THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 1 INCH TRADE SIZE WEATHERPROOF 90 DEG BEND... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 1-3/8 INCH W X 1-9/16 INCH H SIZE THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 3/4 INCH TRADE SIZE WEATHERPROOF 90 DEG BEND... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 12-3/4 INCH L X 4-3/8 INCH W X 4-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 12-3/4 INCH L X 4-3/8 INCH W X 4-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 14-7/8 INCH L X 5-3/8 INCH W X 5-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 14-7/8 INCH L X 5-3/8 INCH W X 5-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 11/16 INCH L X 1 7/16 INCH W X 1 1/2 INCH H SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH HUB... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5 3/8 INCH L X 1 11/16 INCH W X 1 3/4 INCH H SIZE RIGID/IMC CONDUIT USED ON 3/4 INCH HUB... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-1/2 INCH L X 1-7/16 INCH W X 1-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6 5/16 INCH L X 1 7/8 INCH W X 1 15/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-3/16 INCH L X 1-11/16 INCH W X 1-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 7-7/16 INCH L X 1-7/8 INCH W X 1-15/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8 INCH L X 2-5/16 INCH W X 2-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8-7/16 INCH L X 2-9/16 INCH W X 2-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9-7/16 INCH L X 3-1/8 INCH W X 3-1/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 10 INCH L X 4-13/16 INCH W X 3-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 10-9/16 INCH L X 3-1/2 INCH W X 4-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 11-5/8 INCH L X 3-1/2 INCH W X 4-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 11-7/8 INCH L X 3-1/2 INCH W X 3-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 4-17/32 INCH L X 2-9/32 INCH W X 1-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 4-5/8 INCH L X 1-3/8 INCH W X 2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 5-3/4 INCH L X 2-1/2 INCH W X 1-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 5-3/8 INCH L X 1-3/8 INCH W X 1-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 5-3/8 INCH L X 1-3/8 INCH W X 2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 5-3/8 INCH L X 1-5/8 INCH W X 2-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 6-1/16 INCH L X 1-5/8 INCH W X 2-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 6-1/4 INCH L X 2 INCH W X 2-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 6-1/8 INCH L X 1-5/8 INCH W X 1-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 6-5/8 INCH L X 2-29/32 INCH W X 1-7/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 7-1/2 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 7-1/8 INCH L X 2 INCH W X 1-7/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 7-1/8 INCH L X 2 INCH W X 2-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 8-1/8 INCH L X 2-3/4 INCH W X 3-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 8-1/8 INCH L X 2-5/8 INCH W X 3-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 9-1/4 INCH L X 2-3/4 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 9-1/8 INCH L X 2-5/8 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 9-1/8 INCH L X 4 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 9-3/16 INCH L X 2-3/4 INCH W X 3-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 9-3/16 INCH L X 2-5/8 INCH W X 3-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 10 INCH L X 4-13/16 INCH W X 3-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 10-9/16 INCH L X 3-1/2 INCH W X 4-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 11-7/8 INCH L X 3-1/2 INCH W X 3-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 4-17/32 INCH L X 2-9/32 INCH W X 1-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 4-5/8 INCH L X 1-3/8 INCH W X 2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 5-3/4 INCH L X 2-1/2 INCH W X 1-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 5-3/8 INCH L X 1-3/8 INCH W X 1-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 5-3/8 INCH L X 1-5/8 INCH W X 2-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 6-1/4 INCH L X 2 INCH W X 2-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 6-1/8 INCH L X 1-5/8 INCH W X 1-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 6-5/8 INCH L X 2-29/32 INCH W X 1-7/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 7-1/2 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 7-1/8 INCH L X 2 INCH W X 1-7/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 8-1/8 INCH L X 2-3/4 INCH W X 3-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 8-1/8 INCH L X 2-5/8 INCH W X 3-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 9-1/4 INCH L X 2-3/4 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 9-1/8 INCH L X 2-5/8 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 9-1/8 INCH L X 4 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 10-3/8 INCH L X 2-25/32 INCH W X 2-25/32 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 12-3/4 INCH L X 4-3/8 INCH W X 4-3/8 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 12-3/8 INCH L X 3-9/16 INCH W X 3-27/32 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 14-7/8 INCH L X 5-3/8 INCH W X 5-3/8 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 15 5/8 INCH L X 4 13/16 INCH W X 5 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 15 5/8 INCH L X 4 7/16 INCH W X 5 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 5 3/8 INCH L X 1 11/16 INCH W X 1 3/4 INCH H... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 5-1/2 INCH L X 1-7/16 INCH W X 1-1/2 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 5-5/16 INCH L X 1-15/32 INCH W X 1-15/32 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 6 5/16 INCH L X 1 7/8 INCH W X 1 15/16 INCH H... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 6-3/16 INCH L X 1-11/16 INCH W X 1-3/4 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 6-9/16 INCH L X 1-11/16 INCH W X 1-21/32 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 7-7/16 INCH L X 1-7/8 INCH W X 1-15/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 7-9/16 INCH L X 1-31/32 INCH W X 1-27/32 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 8 INCH L X 2-5/16 INCH W X 2-5/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 8-7/16 INCH L X 2-9/16 INCH W X 2-1/2 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 9-7/16 INCH L X 3-1/8 INCH W X 3-1/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 12-3/4 INCH L X 4-3/8 INCH W X 4-3/8 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 14-7/8 INCH L X 5-3/8 INCH W X 5-3/8 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 5-1/2 INCH L X 1-7/16 INCH W X 1-1/2 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 6-3/16 INCH L X 1-11/16 INCH W X 1-3/4 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 7-7/16 INCH L X 1-7/8 INCH W X 1-15/16 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 8 INCH L X 2-5/16 INCH W X 2-5/16 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 8-7/16 INCH L X 2-9/16 INCH W X 2-1/2 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 9-7/16 INCH L X 3-1/8 INCH W X 3-1/16 INCH H SIZE... | |
| GRAY IRON MATERIAL 4-11/16 INCH L X 1-7/16 INCH W X 1-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE SPRING CLIP INSTALLATION E CONFIGURATION 1 HUB(S)... | |
| IRON MATERIAL ZINC ELECTROPLATED FINISH MALE, FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT BL MODEL | |
| IRON MATERIAL ZINC ELECTROPLATED FINISH MALE, FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT BL MODEL | |
| IRON MATERIAL ZINC ELECTROPLATED FINISH MALE, FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT BL MODEL | |
| MULTIPOSITION 0 TO 90 DEG TYPE BLACK FINISHED NON METALLIC MATERIAL NON METALLIC EXTRA FLEXIBLE LIQUID TIGHT TUBING CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 1... | |
| MULTIPOSITION 0 TO 90 DEG TYPE BLACK FINISHED NON METALLIC MATERIAL NON METALLIC EXTRA FLEXIBLE LIQUID TIGHT TUBING CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 3/8... | |
| MULTIPOSITION 0 TO 90 DEG TYPE BLACK NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC EXTRA FLEXIBLE LIQUIDTIGHT TUBING CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE... | |
| MULTIPOSITION 0 TO 90 DEG TYPE GRAY NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1... | |
| MULTIPOSITION 0 TO 90 DEG TYPE GRAY NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 15 PER CARTON STANDARD PACKAGE 3/4... | |
| MULTIPOSITION 0 TO 90 DEG TYPE GRAY NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2... | |
| MULTIPOSITION 0 TO 90 DEG TYPE GRAY NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4... | |
| MULTIPOSITION 0 TO 90 DEG TYPE GRAY NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/8... | |
| MULTIPOSITION 0 TO 90 DEG TYPE NEOPRENE O-RING, NYLON GASKET MATERIAL NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 1 INCH... | |
| MULTIPOSITION 0 TO 90 DEG TYPE NEOPRENE O-RING, NYLON GASKET MATERIAL NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 20 STANDARD PACKAGE 1/2 INCH... | |
| NATURAL FINISH COPPER FREE KILLARK. ALUMINUM MATERIAL UL 886, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE HUBBELL. BRAND INSTALLATION SQUARE HEAD CUPX MODEL | |
| NATURAL FINISH COPPER FREE KILLARK. ALUMINUM MATERIAL UL 886, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE HUBBELL. BRAND INSTALLATION SQUARE HEAD CUPX MODEL | |
| NATURAL FINISH COPPER FREE KILLARK. ALUMINUM MATERIAL UL 886, CSA C22.2 APPROVAL 2 INCH TRADE SIZE HUBBELL. BRAND INSTALLATION SQUARE HEAD CUPX MODEL | |
| NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 1/4 INCH TRADE SIZE HUBBELL[R] BRAND CUP MODEL | |
| NYLON MATERIAL 2.03 INCH UNDERGROUND FEEDER CABLE USED ON 1/2 INCH THREAD LENGTH 0.2 INCH X 0.4 INCH MIN. OPENING 0.25 INCH X 0.55 INCH MAX. OPENING (2) 14 AWG,... | |
| NYLON MATERIAL UNDERGROUND FEEDER CABLE USED ON 0.2 INCH X 0.6 INCH MIN. OPENING 0.26 INCH X 0.78 INCH MAX. OPENING (3) 14 AWG, (3) 12 AWG, (3) 10 AWG... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 10-3/4 INCH L X 3-7/16 INCH W X 3-1/8 INCH H SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION C... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 10-3/4 INCH L X 3-7/16 INCH W X 3-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 10-3/4 INCH L X 3-7/16 INCH W X 4-1/32 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 13 1/8 INCH L X 4 9/16 INCH W SIZE EMT CONDUIT USED ON 3 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 13-1/2 INCH L X 4-3/4 INCH W X 4-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 13-1/2 INCH L X 4-3/4 INCH W X 6-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 13-1/8 INCH L X 4 INCH W X 6 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 13-1/8 INCH L X 4 INCH W X 6 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 13-1/8 INCH L X 4-3/4 INCH W X 6 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 13-1/8 INCH L X 4-3/4 INCH W X 6 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 13-1/8 INCH L X 4-9/16 INCH W X 5-13/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 13-1/8 INCH L X 4-9/16 INCH W X 5-13/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 13-1/8 INCH L X 5-13/16 INCH W X 4-9/16 INCH H SIZE EMT CONDUIT USED ON 2-1/2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 14 INCH L X 4 INCH W X 4-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 14 INCH L X 4 INCH W X 6-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 14 INCH L X 4 INCH W X 6-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 15-29/32 INCH L X 5-1/2 INCH W X 5-7/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 15-29/32 INCH L X 5-1/2 INCH W X 5-7/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 15-29/32 INCH L X 5-1/2 INCH W X 7 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 15-29/32 INCH L X 5-1/2 INCH W X 7 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 15-3/8 INCH L X 5-1/2 INCH W X 6-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 15-3/8 INCH L X 5-1/2 INCH W X 6-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 15-3/8 INCH L X 5-1/2 INCH W X 6-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 15-3/8 INCH L X 5-1/2 INCH W X 6-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 15-3/8 INCH L X 5-7/16 INCH W X 7-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 15-3/8 INCH L X 5-7/16 INCH W X 7-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 15-3/8 INCH L X 7-1/4 INCH W X 5-7/16 INCH H SIZE EMT CONDUIT USED ON 3-1/2 INCH HUB SIZE SET SCREW (MET) INSTALLATION LB... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 15-3/8 INCH L X 7-1/4 INCH W X 5-7/16 INCH H SIZE EMT CONDUIT USED ON 4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 4 3/8 INCH L X 1 5/16 INCH W SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 4-29/32 INCH L X 1-7/16 INCH W X 1-5/16 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION C... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 4-29/32 INCH L X 1-7/16 INCH W X 1-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 4-29/32 INCH L X 1-7/16 INCH W X 2-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 4-3/8 INCH L X 1-5/16 INCH W X 2-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 4-3/8 INCH L X 1-7/16 INCH W X 2-3/64 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LL... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 4-3/8 INCH L X 1-7/16 INCH W X 2-3/64 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 4-3/8 INCH L X 1-7/16 INCH W X 2-3/64 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 4-3/8 INCH L X 2-1/8 INCH W X 1-5/16 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 5 1/8 INCH L X 1 1/2 INCH W SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 5 15/16 INCH L X 1 3/4 INCH W SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 5-1/2 INCH L X 1-11/16 INCH W X 1-1/2 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION C... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 5-1/2 INCH L X 1-11/16 INCH W X 1-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 5-1/2 INCH L X 1-11/16 INCH W X 2-11/32 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 5-1/8 INCH L X 1-1/2 INCH W X 2-7/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 5-1/8 INCH L X 1-11/16 INCH W X 2-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 5-1/8 INCH L X 1-11/16 INCH W X 2-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 5-1/8 INCH L X 2-7/16 INCH W X 1-1/2 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 5-15/16 INCH L X 1-15/16 INCH W X 2-21/32 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 5-15/16 INCH L X 1-15/16 INCH W X 2-21/32 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 5-15/16 INCH L X 1-3/4 INCH W X 2-13/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 5-15/16 INCH L X 2-13/16 INCH W X 1-3/4 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 6-7/16 INCH L X 1-15/16 INCH W X 1-3/4 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW (EMT) INSTALLATION C... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 6-7/16 INCH L X 1-15/16 INCH W X 1-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 6-7/16 INCH L X 1-15/16 INCH W X 2-21/32 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 6-7/8 INCH L X 2-1/2 INCH W X 3-3/4 INCH SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 6-7/8 INCH L X 2-1/2 INCH W X 3-3/4 INCH SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 6-7/8 INCH L X 2-7/8 INCH W X 3-15/32 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 6-7/8 INCH L X 2-7/8 INCH W X 3-15/32 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 6-7/8 INCH L X 2-7/8 INCH W X 3-15/32 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 6-7/8 INCH L X 2-7/8 INCH W X 3-15/32 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 6-7/8 INCH L X 3-3/4 INCH W X 2-1/2 INCH H SIZE EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 6-7/8 INCH L X 3-3/4 INCH W X 2-1/2 INCH H SIZE EMT CONDUIT USED ON 1-1/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 8 7/16 INCH L X 2 1/2 INCH W SIZE EMT CONDUIT USED ON 1 1/2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION C CONFIGURATION... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 8 7/16 INCH L X 2 1/2 INCH W SIZE EMT CONDUIT USED ON 1 1/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION C CONFIGURATION... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 8-7/16 INCH L X 2-7/8 INCH W X 2-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 8-7/16 INCH L X 2-7/8 INCH W X 2-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 8-7/16 INCH L X 2-7/8 INCH W X 3-19/32 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 8-7/16 INCH L X 2-7/8 INCH W X 3-19/32 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 9-7/32 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 9-7/32 INCH L X 3-7/16 INCH W X 3-7/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 9-7/32 INCH L X 3-7/16 INCH W X 3-7/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2... | |
| PAINTED CAST ALUMINUM ALLOY MATERIAL 9-7/32 INCH L X 4-1/8 INCH W X 3-1/8 INCH H SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB... | |
| POWDER COATED ALUMINUM MATERIAL CONDUIT SYSTEM USED ON THREADED MALE/FEMALE INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE INCLUDES GASKET AND COVER CLM MODEL | |
| POWDER COATED ALUMINUM MATERIAL CONDUIT SYSTEM USED ON THREADED MALE/FEMALE INSTALLATION UL, CSA APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE INCLUDES GASKET AND COVER CLM MODEL | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE SET SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 1-1/4 INCH HUB SIZE SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 1-1/4 INCH HUB SIZE SET SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 1-1/4 INCH HUB SIZE SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 1-1/4 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW INSTALLATION C CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| PREMIUM POWDER COATED DIE-CAST ALUMINUM MATERIAL EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL (CANADA AND US) APPROVAL STAMPED ALUMINUM COVER TYPE... | |
| RECESSED, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 5/8... | |
| RECESSED, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 1... | |
| RECESSED, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 1... | |
| RECESSED, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE THREAD SIZE 14 TPI PLUG LENGTH 19/32... | |
| RECESSED, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 2 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 1... | |
| RECESSED, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE THREAD SIZE 8 TPI PLUG LENGTH 1-5/32... | |
| RECESSED, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 3 INCH TRADE SIZE THREAD SIZE 8 TPI PLUG LENGTH 1-5/32... | |
| RECESSED, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE THREAD SIZE 8 TPI PLUG LENGTH 1-5/16... | |
| RECESSED, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE THREAD SIZE 14 TPI PLUG LENGTH 19/32... | |
| RECESSED, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE THREAD SIZE 18 TPI PLUG LENGTH 37/64... | |
| RECESSED, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 4 INCH TRADE SIZE THREAD SIZE 8 TPI PLUG LENGTH 1-5/16... | |
| SCREW TYPE ALUMINUM MATERIAL 11 INCH UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 5-1/4 INCH W X 3/8 INCH H SCREW MATERIAL 316 STAINLESS STEEL USED... | |
| SCREW TYPE ALUMINUM MATERIAL 11 INCH UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 5-1/4 INCH W X 9/16 INCH H SCREW MATERIAL 316 STAINLESS STEEL USED... | |
| SCREW TYPE ALUMINUM MATERIAL 5 INCH UL, CSA APPROVAL 1 INCH TRADE SIZE FORM 7 FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 1-3/4 INCH W X 3/8 INCH H SCREW MATERIAL... | |
| SCREW TYPE ALUMINUM MATERIAL 5 INCH UL, CSA APPROVAL 1 INCH TRADE SIZE FORM 7 FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 1-3/4 INCH W X 5/16 INCH H SCREW MATERIAL... | |
| SCREW TYPE ALUMINUM MATERIAL 5-1/2 INCH UL, CSA APPROVAL 1-1/4 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 2-3/16 INCH W X 3/8 INCH H SCREW MATERIAL 316 STAINLESS STEEL USED... | |
| SCREW TYPE ALUMINUM MATERIAL 5-1/2 INCH UL, CSA APPROVAL 1-1/4 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 2-3/16 INCH W X 5/16 INCH H SCREW MATERIAL 316 STAINLESS STEEL USED... | |
| SCREW TYPE ALUMINUM MATERIAL 6 INCH UL, CSA APPROVAL 1-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 2-7/16 INCH W X 3/8 INCH H SCREW MATERIAL 316 STAINLESS STEEL USED... | |
| SCREW TYPE ALUMINUM MATERIAL 6 INCH UL, CSA APPROVAL 1-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 2-7/16 INCH W X 5/16 INCH H SCREW MATERIAL 316 STAINLESS STEEL USED... | |
| SCREW TYPE ALUMINUM MATERIAL 7 INCH UL, CSA APPROVAL 2 INCH TRADE SIZE FORM 7 FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 3 INCH W X 3/8 INCH H SCREW MATERIAL... | |
| SCREW TYPE ALUMINUM MATERIAL 9 INCH UL, CSA APPROVAL 2-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 4-1/4 INCH W X 3/8 INCH H SCREW MATERIAL 316 STAINLESS STEEL USED... | |
| SCREW TYPE ALUMINUM MATERIAL 9 INCH UL, CSA APPROVAL 2-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 4-1/4 INCH W X 9/16 INCH H SCREW MATERIAL 316 STAINLESS STEEL USED... | |
| SCREW TYPE ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED DURALOY CAST IRON ALLOY MATERIAL 6 9/16 INCH UL, CSA APPROVAL 1 1/4 INCH TRADE SIZE KILLARK[R] BRAND SCREW MATERIAL STAINLESS... | |
| SCREW TYPE GRAY IRON MATERIAL 11 INCH UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 5-1/4 INCH W X 3/8 INCH H SCREW MATERIAL 316 STAINLESS STEEL... | |
| SCREW TYPE GRAY IRON MATERIAL 12-1/4 INCH UL, CSA APPROVAL 2-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 5 INCH W X 5/8 INCH H SCREW MATERIAL STAINLESS STEEL USED... | |
| SCREW TYPE GRAY IRON MATERIAL 15 INCH UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 6-1/4 INCH W X 5/8 INCH H SCREW MATERIAL STAINLESS STEEL USED... | |
| SCREW TYPE GRAY IRON MATERIAL 5 INCH UL, CSA APPROVAL 1 INCH TRADE SIZE FORM 7 FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 1-3/4 INCH W X 3/8 INCH H SCREW... | |
| SCREW TYPE GRAY IRON MATERIAL 5-1/2 INCH UL, CSA APPROVAL 1-1/4 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 2-3/16 INCH W X 3/8 INCH H SCREW MATERIAL 316 STAINLESS STEEL... | |
| SCREW TYPE GRAY IRON MATERIAL 5-19/32 INCH UL, CSA APPROVAL 1 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 1-27/32 INCH W X 5/8 INCH H SCREW MATERIAL STAINLESS STEEL USED... | |
| SCREW TYPE GRAY IRON MATERIAL 6 INCH UL, CSA APPROVAL 1-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 2-7/16 INCH W X 3/8 INCH H SCREW MATERIAL 316 STAINLESS STEEL... | |
| SCREW TYPE GRAY IRON MATERIAL 7 INCH UL, CSA APPROVAL 2 INCH TRADE SIZE FORM 7 FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 3 INCH W X 3/8 INCH H SCREW... | |
| SCREW TYPE GRAY IRON MATERIAL 7-7/8 INCH UL, CSA APPROVAL 1-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 2-25/32 INCH W X 5/8 INCH H SCREW MATERIAL STAINLESS STEEL USED... | |
| SCREW TYPE GRAY IRON MATERIAL 9 INCH UL, CSA APPROVAL 2-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 4-1/4 INCH W X 3/8 INCH H SCREW MATERIAL 316 STAINLESS STEEL... | |
| SCREW TYPE GRAY IRON MATERIAL 9-3/4 INCH UL, CSA APPROVAL 2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 3-7/8 INCH W X 5/8 INCH H SCREW MATERIAL STAINLESS STEEL USED... | |
| SCREW TYPE NATURAL FINISHED STAMPED ALUMINUM MATERIAL 5 INCH UL, CSA APPROVAL 1 INCH TRADE SIZE SERIES 7 FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 1-3/4 INCH W X 5/16 INCH... | |
| SCREW TYPE NATURAL FINISHED STAMPED ALUMINUM MATERIAL 5-1/2 INCH UL, CSA APPROVAL 1-1/4 INCH TRADE SIZE SERIES 7 FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 2-3/16 INCH W X 5/16 INCH... | |
| SCREW TYPE NATURAL FINISHED STAMPED ALUMINUM MATERIAL 6 INCH UL, CSA APPROVAL 1-1/2 INCH TRADE SIZE SERIES 7 FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 2-7/16 INCH W X 5/16 INCH... | |
| SCREW TYPE NATURAL FINISHED STAMPED ALUMINUM MATERIAL 7 INCH UL, CSA APPROVAL 2 INCH TRADE SIZE SERIES 7 FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 3 INCH W X 5/16 INCH... | |
| SCREW TYPE NATURAL FINISHED STAMPED STEEL MATERIAL 11 INCH UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE SERIES 7 FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 5-1/4 INCH W X 9/16 INCH... | |
| SCREW TYPE NATURAL FINISHED STAMPED STEEL MATERIAL 5 INCH UL, CSA APPROVAL 1 INCH TRADE SIZE SERIES 7 FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 1-3/4 INCH W X 5/16 INCH... | |
| SCREW TYPE NATURAL FINISHED STAMPED STEEL MATERIAL 5-1/2 INCH UL, CSA APPROVAL 1-1/4 INCH TRADE SIZE SERIES 7 FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 2-3/16 INCH W X 5/16 INCH... | |
| SCREW TYPE NATURAL FINISHED STAMPED STEEL MATERIAL 6 INCH UL, CSA APPROVAL 1-1/2 INCH TRADE SIZE SERIES 7 FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 2-7/16 INCH W X 5/16 INCH... | |
| SCREW TYPE STAMPED ALUMINUM MATERIAL 7 INCH UL, CSA APPROVAL 2 INCH TRADE SIZE FORM 7 FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 3 INCH W X 5/16 INCH H SCREW... | |
| SCREW TYPE STAMPED STEEL MATERIAL 11 INCH UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 5-1/4 INCH W X 9/16 INCH H SCREW MATERIAL 316 STAINLESS STEEL... | |
| SCREW TYPE STAMPED STEEL MATERIAL 12-1/4 INCH UL, CSA APPROVAL 2-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 5 INCH W X 9/16 INCH H SCREW MATERIAL STAINLESS STEEL USED... | |
| SCREW TYPE STAMPED STEEL MATERIAL 15 INCH UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 6-1/4 INCH W X 9/16 INCH H SCREW MATERIAL STAINLESS STEEL USED... | |
| SCREW TYPE STAMPED STEEL MATERIAL 5 INCH UL, CSA APPROVAL 1 INCH TRADE SIZE FORM 7 FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 1-3/4 INCH W X 5/16 INCH H SCREW... | |
| SCREW TYPE STAMPED STEEL MATERIAL 5-1/2 INCH UL, CSA APPROVAL 1-1/4 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 2-3/16 INCH W X 5/16 INCH H SCREW MATERIAL 316 STAINLESS STEEL... | |
| SCREW TYPE STAMPED STEEL MATERIAL 5-19/32 INCH UL, CSA APPROVAL 1 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 1-27/32 INCH W X 5/16 INCH H SCREW MATERIAL STAINLESS STEEL USED... | |
| SCREW TYPE STAMPED STEEL MATERIAL 6 INCH UL, CSA APPROVAL 1-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 2-7/16 INCH W X 5/16 INCH H SCREW MATERIAL 316 STAINLESS STEEL... | |
| SCREW TYPE STAMPED STEEL MATERIAL 6-9/16 INCH UL, CSA APPROVAL 1-1/4 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 2-3/16 INCH W X 5/16 INCH H SCREW MATERIAL STAINLESS STEEL USED... | |
| SCREW TYPE STAMPED STEEL MATERIAL 7 INCH UL, CSA APPROVAL 2 INCH TRADE SIZE FORM 7 FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 3 INCH W X 5/16 INCH H SCREW... | |
| SCREW TYPE STAMPED STEEL MATERIAL 7-7/8 INCH UL, CSA APPROVAL 1-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 2-25/32 INCH W X 5/16 INCH H SCREW MATERIAL STAINLESS STEEL USED... | |
| SCREW TYPE STAMPED STEEL MATERIAL 9 INCH UL, CSA APPROVAL 2-1/2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 4-1/4 INCH W X 9/16 INCH H SCREW MATERIAL 316 STAINLESS STEEL... | |
| SCREW TYPE STAMPED STEEL MATERIAL 9-3/4 INCH UL, CSA APPROVAL 2 INCH TRADE SIZE DURALOY[R] BRAND OVERALL DIMENSION 3-7/8 INCH W X 5/16 INCH H SCREW MATERIAL STAINLESS STEEL USED... | |
| SQUARE HEAD, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH... | |
| SQUARE HEAD, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE THREAD SIZE 14 TPI PLUG LENGTH... | |
| SQUARE HEAD, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1/4 INCH TRADE SIZE THREAD SIZE 18 TPI PLUG LENGTH... | |
| SQUARE HEAD, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE THREAD SIZE 14 TPI PLUG LENGTH... | |
| STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON UL APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH (HUB) TRADE SIZE HUBBELL. BRAND | |
| STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON UL APPROVAL 15 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE HUBBELL. BRAND | |
| STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE HUBBELL. BRAND | |
| STRAIGHT TYPE ALUMINUM MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE HUBBELL. BRAND | |
| STRAIGHT TYPE ALUMINUM, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1.75 INCH DIA... | |
| STRAIGHT TYPE ALUMINUM, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 15 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1.38 INCH DIA... | |
| STRAIGHT TYPE ALUMINUM, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 15 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1.38 INCH DIA... | |
| STRAIGHT TYPE ALUMINUM, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE CONNECTOR SIZE 0.88 INCH DIA... | |
| STRAIGHT TYPE ALUMINUM, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1.13 INCH DIA... | |
| STRAIGHT TYPE ALUMINUM, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1.13 INCH DIA... | |
| STRAIGHT TYPE BLACK NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC EXTRA FLEXIBLE LIQUIDTIGHT TUBING CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE... | |
| STRAIGHT TYPE BLACK NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC EXTRA FLEXIBLE LIQUIDTIGHT TUBING CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE... | |
| STRAIGHT TYPE BLACK NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC EXTRA FLEXIBLE LIQUIDTIGHT TUBING CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE... | |
| STRAIGHT TYPE BLACK NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC EXTRA FLEXIBLE LIQUIDTIGHT TUBING CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE... | |
| STRAIGHT TYPE BLACK NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC EXTRA FLEXIBLE LIQUIDTIGHT TUBING CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE... | |
| STRAIGHT TYPE BLACK NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC EXTRA FLEXIBLE LIQUIDTIGHT TUBING CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE... | |
| STRAIGHT TYPE BLACK NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC EXTRA FLEXIBLE LIQUIDTIGHT TUBING CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE... | |
| STRAIGHT TYPE GRAY NYLON (BODY/LOCKNUT), NEOPRENE (O-RING) MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED... | |
| STRAIGHT TYPE GRAY NYLON (BODY/LOCKNUT), NEOPRENE (O-RING) MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED... | |
| STRAIGHT TYPE GRAY NYLON (BODY/LOCKNUT), NEOPRENE (O-RING) MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED... | |
| STRAIGHT TYPE GRAY NYLON (BODY/LOCKNUT), NEOPRENE (O-RING) MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED... | |
| STRAIGHT TYPE GRAY NYLON (BODY/LOCKNUT), NEOPRENE (O-RING) MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED... | |
| STRAIGHT TYPE GRAY NYLON (BODY/LOCKNUT), NEOPRENE (O-RING) MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED... | |
| STRAIGHT TYPE GRAY NYLON (BODY/LOCKNUT), NEOPRENE (O-RING) MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED... | |
| STRAIGHT TYPE MALLEABLE IRON (BODY/NUT) MATERIAL FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ENCLOSURE TYPE CLASS I... | |
| STRAIGHT TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT... | |
| STRAIGHT TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT... | |
| STRAIGHT TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT... | |
| STRAIGHT TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT... | |
| STRAIGHT TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT... | |
| STRAIGHT TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT... | |
| STRAIGHT TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT... | |
| STRAIGHT TYPE MALLEABLE IRON MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT... | |
| STRAIGHT TYPE MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/2 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-13/32 INCH DIA X... | |
| STRAIGHT TYPE MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/2 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-45/64 INCH DIA X... | |
| STRAIGHT TYPE MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-13/32 INCH DIA X... | |
| STRAIGHT TYPE MALLEABLE IRON/STEEL MATERIAL FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE... | |
| STRAIGHT TYPE MALLEABLE IRON/STEEL MATERIAL FLEXIBLE METALLIC LIQUID TIGHT/FLEXIBLE NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 3/4 INCH TRADE SIZE... | |
| STRAIGHT TYPE MALLEABLE IRON/STEEL MATERIAL FLEXIBLE METALLIC LIQUID TIGHT/FLEXIBLE NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 15 STANDARD PACKAGE 1/2 INCH TRADE SIZE... | |
| STRAIGHT TYPE MALLEABLE IRON/STEEL MATERIAL FLEXIBLE METALLIC LIQUID TIGHT/FLEXIBLE NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE... | |
| STRAIGHT TYPE NEOPRENE O-RING, NYLON LOCKNUT MATERIAL NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, UL 1660, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 1 INCH TRADE SIZE... | |
| STRAIGHT TYPE NEOPRENE O-RING, NYLON LOCKNUT MATERIAL NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, UL 1660, CSA C22.2 APPROVAL 15 STANDARD PACKAGE 3/4 INCH TRADE SIZE... | |
| STRAIGHT TYPE NEOPRENE O-RING, NYLON LOCKNUT MATERIAL NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, UL 1660, CSA C22.2 APPROVAL 20 STANDARD PACKAGE 1/2 INCH TRADE SIZE... | |
| STRAIGHT TYPE NYLON MATERIAL DRY OR WET LOCATION USED ON UL 514B, CSA C22.2.18 APPROVAL 15 STANDARD PACKAGE 3/4 INCH TRADE SIZE OVERALL LENGTH 2-1/6 INCH | |
| STRAIGHT TYPE NYLON MATERIAL DRY OR WET LOCATION USED ON UL 514B, CSA C22.2.18 APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE OVERALL LENGTH 2 INCH | |
| STRAIGHT TYPE NYLON MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE HUBBELL. BRAND | |
| STRAIGHT TYPE NYLON MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1/4 INCH (HUB) TRADE SIZE HUBBELL. BRAND | |
| STRAIGHT TYPE NYLON MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 3/8 INCH (HUB) TRADE SIZE HUBBELL. BRAND | |
| STRAIGHT TYPE NYLON MATERIAL NON-METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 15 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICATION DRY/WET LOCATION DIAMETER 1-31/64 INCH COLOR... | |
| STRAIGHT TYPE NYLON MATERIAL NON-METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICATION DRY/WET LOCATION DIAMETER 1-1/4 INCH COLOR... | |
| STRAIGHT TYPE NYLON, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-1/4 INCH DIA... | |
| STRAIGHT TYPE NYLON, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 15 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-13/32 INCH DIA... | |
| STRAIGHT TYPE NYLON, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-3/64 INCH DIA... | |
| STRAIGHT TYPE NYLON, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/8 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-3/64 INCH DIA... | |
| STRAIGHT TYPE STEEL MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE... | |
| STRAIGHT TYPE STEEL MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE... | |
| STRAIGHT TYPE STEEL MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 100 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE... | |
| STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 1 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-45/64 INCH DIA X 2-25/64... | |
| STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 1 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE CONNECTOR SIZE 2-3/16 INCH DIA X 2-35/64... | |
| STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-13/32 INCH DIA X 2-3/64... | |
| STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-3/16 INCH DIA X 1-31/32... | |
| STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH (HUB) TRADE SIZE HUBBELL. BRAND CONNECTOR SIZE 1-13/32 INCH DIA... | |
| STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-45/64 INCH DIA THREAD SIZE... | |
| STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE HUBBELL. BRAND CONNECTOR SIZE 1-1/16 INCH DIA... | |
| STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE HUBBELL. BRAND CONNECTOR SIZE 1-13/32 INCH DIA... | |
| STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE HUBBELL. BRAND CONNECTOR SIZE 1-3/16 INCH DIA... | |
| STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE HUBBELL. BRAND CONNECTOR SIZE 2-3/16 INCH DIA... | |
| STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE HUBBELL. BRAND CONNECTOR SIZE 2-3/8 INCH DIA... | |
| STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-1/16 INCH DIA X 1-61/64... | |
| STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE CONNECTOR SIZE 3-1/32 INCH DIA THREAD SIZE... | |
| STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE HUBBELL. BRAND CONNECTOR SIZE 1-1/16 INCH DIA... | |
| STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE HUBBELL. BRAND CONNECTOR SIZE 1-3/16 INCH DIA... | |
| STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 PER CARTON STANDARD... | |
| STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD... | |
| STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD... | |
| STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED WITH... | |
| STRAIGHT TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE... | |
| STRAIGHT TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 100 PER CARTON STANDARD PACKAGE... | |
| STRAIGHT TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 200 PER CARTON STANDARD PACKAGE... | |
| STRAIGHT TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED WITH GROUND... | |
| STRAIGHT TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED WITH GROUND... | |
| THREADED MALE TYPE COPPER FREE ALUMINUM MATERIAL 1-31/32 INCH IMC/RIGID CONDUIT USED ON UL 886/1203 APPROVAL 25 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI AN... | |
| THREADED MALE TYPE COPPER FREE ALUMINUM MATERIAL 1-37/64 INCH IMC/RIGID CONDUIT USED ON UL 886/1203 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE THREAD SIZE 14 TPI AN... | |
| THREADED MALE TYPE COPPER FREE ALUMINUM MATERIAL 1-9/16 INCH IMC/RIGID CONDUIT USED ON UL 886/1203 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE THREAD SIZE 14 TPI AN... | |
| THREADED MALE TYPE COPPER FREE ALUMINUM MATERIAL 2 INCH IMC/RIGID CONDUIT USED ON UL 886/1203 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE THREAD SIZE 14 TPI AN... | |
| THREADED MALE TYPE COPPER FREE ALUMINUM MATERIAL 2 INCH IMC/RIGID CONDUIT USED ON UL 886/1203 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE THREAD SIZE 14 TPI AN... | |
| THREADED MALE TYPE COPPER FREE ALUMINUM MATERIAL 2-1/16 INCH IMC/RIGID CONDUIT USED ON UL 886/1203 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI AN... | |
| THREADED MALE TYPE COPPER FREE ALUMINUM MATERIAL 2-1/64 INCH IMC/RIGID CONDUIT USED ON UL 886/1203 APPROVAL 25 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI AN... | |
| THREADED MALE TYPE COPPER FREE ALUMINUM MATERIAL 2-1/8 INCH IMC/RIGID CONDUIT USED ON UL 886/1203 APPROVAL 10 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI AN... | |
| THREADED MALE TYPE COPPER FREE ALUMINUM MATERIAL 3-9/64 INCH IMC/RIGID CONDUIT USED ON UL 886/1203 APPROVAL 10 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE THREAD SIZE 8 TPI AN... |
| << Prev | Next >> |