Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3514-8

Description
STRAIGHT TYPE MALLEABLE IRON/STEEL MATERIAL FLEXIBLE METALLIC LIQUID TIGHT/FLEXIBLE NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE RACO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, FEDERAL SPECIFICATION A-A-50553, FEDERAL SPECIFICATION FF-S-760A, FEDERAL SPECIFICATION W-C-586D, NEMA FBI APPLICATION HAZARDOUS LOCATION
Datasheet
Description
STRAIGHT TYPE MALLEABLE IRON/STEEL MATERIAL FLEXIBLE METALLIC LIQUID TIGHT/FLEXIBLE NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE RACO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, FEDERAL SPECIFICATION A-A-50553, FEDERAL SPECIFICATION FF-S-760A, FEDERAL SPECIFICATION W-C-586D, NEMA FBI APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3514-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3514-8
Liquidtight Flexible Conduit Connector 3514-8
STRAIGHT TYPE MALLEABLE IRON/STEEL MATERIAL FLEXIBLE METALLIC LIQUID TIGHT/FLEXIBLE NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE RACO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, FEDERAL SPECIFICATION A-A-50553, FEDERAL SPECIFICATION FF-S-760A, FEDERAL SPECIFICATION W-C-586D, NEMA FBI APPLICATION HAZARDOUS LOCATION
  • STRAIGHT TYPE
  • MALLEABLE IRON/STEEL MATERIAL
  • FLEXIBLE METALLIC LIQUID TIGHT/FLEXIBLE NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON
  • UL 514-B, CSA C22.2 APPROVAL
  • 5 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • RACO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, FEDERAL SPECIFICATION A-A-50553, FEDERAL SPECIFICATION FF-S-760A, FEDERAL SPECIFICATION W-C-586D, NEMA FBI
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3514-8
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data