Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3793-5

Description
90 DEG TYPE MALLEABLE IRON MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON UL APPROVAL 10 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE HUBBELL. BRAND
Datasheet
Description
90 DEG TYPE MALLEABLE IRON MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON UL APPROVAL 10 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE HUBBELL. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3793-5 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3793-5
Liquidtight Flexible Conduit Connector 3793-5
90 DEG TYPE MALLEABLE IRON MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON UL APPROVAL 10 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE HUBBELL. BRAND
  • 90 DEG TYPE
  • MALLEABLE IRON MATERIAL
  • LIQUID TIGHT CONDUIT/CORD USED ON
  • UL APPROVAL
  • 10 PER CARTON STANDARD PACKAGE
  • 3/4 INCH (HUB) TRADE SIZE
  • HUBBELL. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3793-5
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; Stainless steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details