Hubbell Electrical Products Rigid/EMT Conduit Nipple AN-2B

Description
THREADED MALE TYPE COPPER FREE ALUMINUM MATERIAL 2 INCH IMC/RIGID CONDUIT USED ON UL 886/1203 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE THREAD SIZE 14 TPI AN MODEL
Datasheet
Description
THREADED MALE TYPE COPPER FREE ALUMINUM MATERIAL 2 INCH IMC/RIGID CONDUIT USED ON UL 886/1203 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE THREAD SIZE 14 TPI AN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - AN-2B - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Nipple
AN-2B
Rigid/EMT Conduit Nipple AN-2B
THREADED MALE TYPE COPPER FREE ALUMINUM MATERIAL 2 INCH IMC/RIGID CONDUIT USED ON UL 886/1203 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE THREAD SIZE 14 TPI AN MODEL
  • THREADED MALE TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 2 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 886/1203 APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • THREAD SIZE 14 TPI
  • AN MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number AN-2B
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details