Hubbell Electrical Products Rigid/EMT Conduit Connector 3808RAC

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL/MALLEABLE IRON MATERIAL 2-7/32 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US), CSA APPROVAL 2-7/8 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE THREAD SIZE 2 INCH-11-1/2 NPS 380 MODEL
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL/MALLEABLE IRON MATERIAL 2-7/32 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US), CSA APPROVAL 2-7/8 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE THREAD SIZE 2 INCH-11-1/2 NPS 380 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 3808RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
3808RAC
Rigid/EMT Conduit Connector 3808RAC
COMPRESSION TYPE ZINC ELECTROPLATED STEEL/MALLEABLE IRON MATERIAL 2-7/32 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US), CSA APPROVAL 2-7/8 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE THREAD SIZE 2 INCH-11-1/2 NPS 380 MODEL
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL/MALLEABLE IRON MATERIAL
  • 2-7/32 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL (CANADA AND US), CSA APPROVAL
  • 2-7/8 INCH DIAMETER
  • 5 PER CARTON STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • THREAD SIZE 2 INCH-11-1/2 NPS
  • 380 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3808RAC
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 127467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details