Hubbell Electrical Products Conduit Body COLL-5

Description
ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 8-1/8 INCH L X 2-3/4 INCH W X 3-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED, SET SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NATURAL STAMPED ALUMINUM COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING K-PAK[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 COMBO MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 8-1/8 INCH L X 2-3/4 INCH W X 3-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED, SET SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NATURAL STAMPED ALUMINUM COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING K-PAK[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 COMBO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - COLL-5 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
COLL-5
Conduit Body COLL-5
ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 8-1/8 INCH L X 2-3/4 INCH W X 3-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED, SET SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NATURAL STAMPED ALUMINUM COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING K-PAK[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 COMBO MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED DIE-CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL
  • 8-1/8 INCH L X 2-3/4 INCH W X 3-1/2 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED, SET SCREW INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • NATURAL STAMPED ALUMINUM COVER TYPE
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • K-PAK[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • COMBO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number COLL-5
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 2.13 inch (54 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details