Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3702-1

Description
STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE HUBBELL. BRAND CONNECTOR SIZE 1-1/16 INCH DIA THREAD SIZE 1/2 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
Datasheet
Description
STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE HUBBELL. BRAND CONNECTOR SIZE 1-1/16 INCH DIA THREAD SIZE 1/2 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3702-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3702-1
Liquidtight Flexible Conduit Connector 3702-1
STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE HUBBELL. BRAND CONNECTOR SIZE 1-1/16 INCH DIA THREAD SIZE 1/2 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
  • STRAIGHT TYPE
  • STEEL MATERIAL
  • LIQUIDTIGHT CONDUIT/CORD USED ON
  • UL (CANADA AND US) APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1/2 INCH (HUB) TRADE SIZE
  • HUBBELL. BRAND
  • CONNECTOR SIZE 1-1/16 INCH DIA
  • THREAD SIZE 1/2 INCH-14 TPI
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3702-1
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details