Hubbell Electrical Products Conduit Body EBLB-10

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 15-3/8 INCH L X 7-1/4 INCH W X 5-7/16 INCH H SIZE EMT CONDUIT USED ON 4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION BACK ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 15-3/8 INCH L X 7-1/4 INCH W X 5-7/16 INCH H SIZE EMT CONDUIT USED ON 4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION BACK ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EBLB-10 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EBLB-10
Conduit Body EBLB-10
PAINTED CAST ALUMINUM ALLOY MATERIAL 15-3/8 INCH L X 7-1/4 INCH W X 5-7/16 INCH H SIZE EMT CONDUIT USED ON 4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION BACK ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 15-3/8 INCH L X 7-1/4 INCH W X 5-7/16 INCH H SIZE
  • EMT CONDUIT USED ON
  • 4 INCH HUB SIZE
  • SET SCREW (EMT) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2 APPROVAL
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • MOUNTING TYPE WALL MOUNT
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EBLB-10
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.3937 inch (10 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details