Hubbell Electrical Products Liquidtight Flexible Conduit Connector 4702-3

Description
STRAIGHT TYPE NYLON, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-3/64 INCH DIA X 1-7/16 INCH L THREAD SIZE 1/2 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
Datasheet
Description
STRAIGHT TYPE NYLON, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-3/64 INCH DIA X 1-7/16 INCH L THREAD SIZE 1/2 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4702-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
4702-3
Liquidtight Flexible Conduit Connector 4702-3
STRAIGHT TYPE NYLON, NEOPRENE GROMMET MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-3/64 INCH DIA X 1-7/16 INCH L THREAD SIZE 1/2 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
  • STRAIGHT TYPE
  • NYLON, NEOPRENE GROMMET MATERIAL
  • LIQUIDTIGHT CONDUIT/CORD USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1/2 INCH (HUB) TRADE SIZE
  • CONNECTOR SIZE 1-3/64 INCH DIA X 1-7/16 INCH L
  • THREAD SIZE 1/2 INCH-14 TPI
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4702-3
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details