Hubbell Electrical Products Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| EXTENDED TYPE MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB,... | |
| FLUSH TYPE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2... | |
| FLUSH TYPE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2... | |
| FLUSH TYPE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND... | |
| FLUSH TYPE 2NO-2NC UNIVERSAL CONTACT CONFIGURATION MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND... | |
| LONG TYPE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VOLT AC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP BCD, CLASS II DIV 1 AND 2... | |
| LONG TYPE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VOLT AC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP BCD, CLASS II DIV 1 AND 2... | |
| LONG TYPE MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB,... | |
| MUSHROOM TYPE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2, GROUP B C... | |
| MUSHROOM TYPE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE ALUMINUM ALLOY ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 GROUPS B C D ENCLOSURE RED CAP/LENS... | |
| MUSHROOM TYPE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2... | |
| MUSHROOM TYPE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND... | |
| MUSHROOM TYPE MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C... | |
| MUSHROOM TYPE MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB,... | |
| MUSHROOM TYPE MAINTAINED OPERATION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2, GROUP B C D, CLASS I ZONE 1 AND 2, GROUP IIB IIA, CLASS II DIV... | |
| MUSHROOM, STANDARD TYPE GREEN CAP/LENS COLOR KILLARK[R] BRAND 1 3/8 INCH DIAMETER X MODEL | |
| RECTANGULAR FLUSH TYPE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND... | |
| RECTANGULAR FLUSH TYPE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1... | |
| RECTANGULAR FLUSH TYPE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 120/240/480/600 VAC AT 10 AMPERE, 125/250 VDC AT 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV... | |
| RECTANGULAR FLUSH TYPE 2NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND... | |
| RECTANGULAR FLUSH TYPE 2NO-2NC UNIVERSAL CONTACT CONFIGURATION MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1... | |
| SHORT TYPE MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE ALUMINUM BEZEL MATERIAL BLACK CAP/LENS COLOR KILLARK[R]... | |
| SHORT TYPE MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE ALUMINUM BEZEL MATERIAL BLACK/BLACK CAP/LENS COLOR KILLARK[R]... | |
| SHORT TYPE MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE ALUMINUM BEZEL MATERIAL GREEN CAP/LENS COLOR KILLARK[R]... | |
| SHORT TYPE MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE ALUMINUM BEZEL MATERIAL GREEN/RED CAP/LENS COLOR KILLARK[R]... | |
| SHORT TYPE MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE ALUMINUM BEZEL MATERIAL RED CAP/LENS COLOR KILLARK[R]... | |
| SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE INDUSTRIAL, ELECTRONIC INSTRUMENT, AUTOMOTIVE/MARINE EQUIPMENT, POWER TOOL, HOME APPLIANCE, EMERGENCY LIGHTING, VENDING MACHINE APPLICATION 120/125/250 VAC VOLTAGE RATING 1 AMPERE AT 250... | |
| SPST CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE BELLS AND BUZZERS APPLICATION 120/277 VAC VOLTAGE RATING 3 AMPERE AT 120 VAC, 1.5 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL... | |
| SPST CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE BELLS AND BUZZERS APPLICATION 120/240 VAC VOLTAGE RATING 6 AMPERE AT 120 VAC, 3 AMPERE AT 240 VAC CURRENT RATING SCREW TERMINAL... | |
| SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE LAMPS AND APPLIANCES APPLICATION 125/250 VAC VOLTAGE RATING 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 V, 10 AMPERE AT 250 VAC CURRENT... |