Hubbell Electrical Products Conduit Body EBLB-2C

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 5 1/8 INCH L X 1 1/2 INCH W SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514-B, CSA C22.2 APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING E-PAK[T], BELL[R] BRAND WALL MOUNT INCLUDES COVER
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 5 1/8 INCH L X 1 1/2 INCH W SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514-B, CSA C22.2 APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING E-PAK[T], BELL[R] BRAND WALL MOUNT INCLUDES COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EBLB-2C - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EBLB-2C
Conduit Body EBLB-2C
PAINTED CAST ALUMINUM ALLOY MATERIAL 5 1/8 INCH L X 1 1/2 INCH W SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514-B, CSA C22.2 APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING E-PAK[T], BELL[R] BRAND WALL MOUNT INCLUDES COVER
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 5 1/8 INCH L X 1 1/2 INCH W SIZE
  • EMT CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • SET SCREW (EMT) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514-B, CSA C22.2 APPROVAL
  • SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • E-PAK[T], BELL[R] BRAND
  • WALL MOUNT
  • INCLUDES COVER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EBLB-2C
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.4724 inch (12 mm)
Material Brass
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details