Hubbell Electrical Products Conduit Body COLR-6CG

Description
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 10-9/16 INCH L X 3-1/2 INCH W X 4-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED, SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NATURAL STAMPED ALUMINUM COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING K-PAK[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 INCLUDES COVER, GASKET COMBO MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 10-9/16 INCH L X 3-1/2 INCH W X 4-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED, SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NATURAL STAMPED ALUMINUM COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING K-PAK[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 INCLUDES COVER, GASKET COMBO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - COLR-6CG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
COLR-6CG
Conduit Body COLR-6CG
ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 10-9/16 INCH L X 3-1/2 INCH W X 4-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED, SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL, CSA APPROVAL NATURAL STAMPED ALUMINUM COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING K-PAK[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 INCLUDES COVER, GASKET COMBO MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED DIE CAST COPPER-FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL
  • 10-9/16 INCH L X 3-1/2 INCH W X 4-3/16 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 2 INCH HUB SIZE
  • THREADED, SET SCREW INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • NATURAL STAMPED ALUMINUM COVER TYPE
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • K-PAK[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • INCLUDES COVER, GASKET
  • COMBO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number COLR-6CG
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details