Hubbell Electrical Products Explosionproof Conduit Reducer Coupling ADUP-01

Description
COPPER FREE ALUMINUM MATERIAL 3/8 INCH MNPT SMALL END TRADE SIZE 1/2 INCH FNPT LARGE END TRADE SIZE UL, CSA APPROVAL CLASS I GROUP A B C D ENCLOSURE USED ON RIGID CONDUIT/IMC ADUP MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 3/8 INCH MNPT SMALL END TRADE SIZE 1/2 INCH FNPT LARGE END TRADE SIZE UL, CSA APPROVAL CLASS I GROUP A B C D ENCLOSURE USED ON RIGID CONDUIT/IMC ADUP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Reducer Coupling - ADUP-01 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Reducer Coupling
ADUP-01
Explosionproof Conduit Reducer Coupling ADUP-01
COPPER FREE ALUMINUM MATERIAL 3/8 INCH MNPT SMALL END TRADE SIZE 1/2 INCH FNPT LARGE END TRADE SIZE UL, CSA APPROVAL CLASS I GROUP A B C D ENCLOSURE USED ON RIGID CONDUIT/IMC ADUP MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 3/8 INCH MNPT SMALL END TRADE SIZE
  • 1/2 INCH FNPT LARGE END TRADE SIZE
  • UL, CSA APPROVAL
  • CLASS I GROUP A B C D ENCLOSURE
  • USED ON RIGID CONDUIT/IMC
  • ADUP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number ADUP-01
Product Name Explosionproof Conduit Reducer Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details