Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3541-3

Description
90 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE CONNECTOR SIZE 1.53 INCH DIA X 2.8 INCH L ENCLOSURE NEMA 4X/12/13
Datasheet
Description
90 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE CONNECTOR SIZE 1.53 INCH DIA X 2.8 INCH L ENCLOSURE NEMA 4X/12/13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3541-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3541-3
Liquidtight Flexible Conduit Connector 3541-3
90 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE CONNECTOR SIZE 1.53 INCH DIA X 2.8 INCH L ENCLOSURE NEMA 4X/12/13
  • 90 DEG TYPE
  • STEEL MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • INSULATED WITH GROUND LUG THROAT TYPE
  • CONNECTOR SIZE 1.53 INCH DIA X 2.8 INCH L
  • ENCLOSURE NEMA 4X/12/13
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3541-3
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details