Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3541RAC

Description
90 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 100 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE CONNECTOR SIZE 1.8 INCH DIA X 3.04 INCH L ENCLOSURE NEMA 4X/12/13
Datasheet
Description
90 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 100 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE CONNECTOR SIZE 1.8 INCH DIA X 3.04 INCH L ENCLOSURE NEMA 4X/12/13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3541RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3541RAC
Liquidtight Flexible Conduit Connector 3541RAC
90 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 100 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE CONNECTOR SIZE 1.8 INCH DIA X 3.04 INCH L ENCLOSURE NEMA 4X/12/13
  • 90 DEG TYPE
  • STEEL MATERIAL
  • FLEXIBLE METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • CONNECTOR SIZE 1.8 INCH DIA X 3.04 INCH L
  • ENCLOSURE NEMA 4X/12/13
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3541RAC
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details