Hubbell Electrical Products Datasheets for Conduit Fittings
Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more
| Product Name | Notes |
|---|---|
| ALUMINUM MATERIAL IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 5 FORM TYPE BACK ACCESS OPENING INCLUDES COVER,... | |
| ALUMINUM/MALLEABLE IRON MATERIAL 5 3/8 INCH L X 1 5/16 INCH W X 2 1/8 INCH H SIZE 1/2 INCH HUB SIZE THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) UL, CSA... | |
| CAPPED TYPE COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH UL, CSA, FM APPROVAL 1-1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT Y MODEL | |
| CAPPED TYPE COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH UL, CSA, FM APPROVAL 1-1/4 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT Y MODEL | |
| CAPPED TYPE COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT Y MODEL | |
| CAPPED TYPE COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT Y MODEL | |
| CAPPED TYPE COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH UL, CSA, IEC APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT Y MODEL | |
| CAPPED TYPE IRON MATERIAL DURALOY FINISH UL, CSA, FM APPROVAL 1 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT Y MODEL | |
| CAPPED TYPE IRON MATERIAL DURALOY FINISH UL, CSA, FM APPROVAL 1-1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT Y MODEL | |
| CAPPED TYPE IRON MATERIAL DURALOY FINISH UL, CSA, FM APPROVAL 1-1/4 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT Y MODEL | |
| CAPPED TYPE IRON MATERIAL DURALOY FINISH UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT Y MODEL | |
| CAPPED TYPE IRON MATERIAL DURALOY FINISH UL, CSA, FM APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT Y MODEL | |
| CAPPED TYPE IRON MATERIAL DURALOY FINISH UL, CSA, IEC APPROVAL 1-1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT Y MODEL | |
| CAPPED, PULLING TYPE COPPER-FREE ALUMINUM MATERIAL GRAY POWDER COATED FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1 INCH TRADE SIZE 90 DEGREE BEND ANGLE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF ENCLOSURE TYPE... | |
| CLAMP-ON TYPE COPPER FREE ALUMINUM MATERIAL 4.43 INCH W X 4.45 INCH H SIZE RIGID/EMT CONDUIT USED ON UL APPROVAL 2 INCH TRADE SIZE 6 HOLE(S) (1) 1/2 INCH, (2)... | |
| CLAMP-ON TYPE COPPER FREE ALUMINUM MATERIAL 6.4 INCH W X 8 INCH H SIZE RIGID/EMT CONDUIT USED ON UL APPROVAL 3 INCH TRADE SIZE 7 HOLE(S) (4) 1 INCH, (3)... | |
| CLAMP-ON, STANDARD TYPE COPPER FREE ALUMINUM MATERIAL 2.39 INCH W X 2.32 INCH H SIZE RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON UL APPROVAL 3/4 INCH TRADE SIZE 5 HOLE(S) 3/8... | |
| CLAMP-ON, STANDARD TYPE COPPER FREE ALUMINUM MATERIAL 2.62 INCH W X 3.03 INCH H SIZE RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON UL APPROVAL 1 INCH TRADE SIZE 5 HOLE(S) 1/2... | |
| CLAMP-ON, STANDARD TYPE COPPER FREE ALUMINUM MATERIAL 2.62 INCH W X 3.03 INCH H SIZE RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON UL APPROVAL 1-1/4 INCH TRADE SIZE 5 HOLE(S) 1/2... | |
| CLAMP-ON, STANDARD TYPE COPPER FREE ALUMINUM MATERIAL 3.43 INCH W X 3.75 INCH H SIZE RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON UL APPROVAL 1-1/2 INCH TRADE SIZE 6 HOLE(S) (1)... | |
| CLAMP-ON, STANDARD TYPE COPPER FREE ALUMINUM MATERIAL 6.4 INCH W X 8 INCH H SIZE RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON UL APPROVAL 2-1/2 INCH TRADE SIZE 7 HOLE(S) (4)... | |
| CLAMP-ON, STANDARD TYPE COPPER FREE ALUMINUM MATERIAL 8 INCH W X 9 INCH H SIZE RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON UL APPROVAL 4 INCH TRADE SIZE 7 HOLE(S) (4)... | |
| COPPER FREE ALUMINUM MATERIAL 1 INCH 1-1/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| COPPER FREE ALUMINUM MATERIAL 1 INCH 3/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| COPPER FREE ALUMINUM MATERIAL 1-1/2 INCH 1 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| COPPER FREE ALUMINUM MATERIAL 1-1/2 INCH 1-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| COPPER FREE ALUMINUM MATERIAL 1-1/2 INCH 1-1/4 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| COPPER FREE ALUMINUM MATERIAL 1-1/2 INCH 1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| COPPER FREE ALUMINUM MATERIAL 1-1/2 INCH 3/4 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| COPPER FREE ALUMINUM MATERIAL 1-1/4 INCH 1 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| COPPER FREE ALUMINUM MATERIAL 1-1/4 INCH 1-1/4 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| COPPER FREE ALUMINUM MATERIAL 1-1/4 INCH 1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| COPPER FREE ALUMINUM MATERIAL 1-3/8 INCH 1-1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| COPPER FREE ALUMINUM MATERIAL 1-3/8 INCH 1-1/4 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| COPPER FREE ALUMINUM MATERIAL 1-3/8 INCH 2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| COPPER FREE ALUMINUM MATERIAL 11-1/8 INCH L X 4-3/4 INCH W X 5-7/8 INCH D SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL,... | |
| COPPER FREE ALUMINUM MATERIAL 17-1/2 INCH L X 6-7/16 INCH W X 8-1/4 INCH D SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 2-1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL,... | |
| COPPER FREE ALUMINUM MATERIAL 17-1/2 INCH L X 6-7/16 INCH W X 8-1/4 INCH D SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL,... | |
| COPPER FREE ALUMINUM MATERIAL 4-29/32 INCH L X 1-3/4 INCH W X 3-1/8 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3/4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL,... | |
| COPPER FREE ALUMINUM MATERIAL 4-29/32 INCH L X 2-5/8 INCH W X 2-1/4 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3/4 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL,... | |
| COPPER FREE ALUMINUM MATERIAL 4-29/32 INCH L X 2-5/8 INCH W X 2-1/4 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3/4 INCH HUB SIZE LR CONFIGURATION 2 HUB(S) UL,... | |
| COPPER FREE ALUMINUM MATERIAL 4-5/8 INCH L X 1-17/32 INCH W X 2-15/16 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL,... | |
| COPPER FREE ALUMINUM MATERIAL 4-5/8 INCH L X 2-7/16 INCH W X 2-1/8 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1/2 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL,... | |
| COPPER FREE ALUMINUM MATERIAL 4-5/8 INCH L X 2-7/16 INCH W X 2-1/8 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1/2 INCH HUB SIZE LR CONFIGURATION 2 HUB(S) UL,... | |
| COPPER FREE ALUMINUM MATERIAL 5-13/16 INCH L X 1-3/4 INCH W X 2-1/4 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3/4 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL,... | |
| COPPER FREE ALUMINUM MATERIAL 5-13/16 INCH L X 2-5/8 INCH W X 2-1/4 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3/4 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL,... | |
| COPPER FREE ALUMINUM MATERIAL 5-17/32 INCH L X 2-3/8 INCH W X 3-5/8 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL,... | |
| COPPER FREE ALUMINUM MATERIAL 5-3/4 INCH L X 2-21/32 INCH W X 2-1/2 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH (2) 1/2 INCH (SIDE), (2) 3/4 INCH (END) HUB... | |
| COPPER FREE ALUMINUM MATERIAL 5-3/4 INCH L X 2-21/32 INCH W X 2-1/2 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3/4 INCH (END/SIDE) HUB SIZE XLRT CONFIGURATION 4 HUB(S)... | |
| COPPER FREE ALUMINUM MATERIAL 5-9/16 INCH L X 1-17/32 INCH W X 2-1/8 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1/2 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL,... | |
| COPPER FREE ALUMINUM MATERIAL 5-9/16 INCH L X 2-7/16 INCH W X 2-1/8 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1/2 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL,... | |
| COPPER FREE ALUMINUM MATERIAL 5-9/16 INCH L X 3-1/2 INCH W X 2-1/2 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL,... | |
| COPPER FREE ALUMINUM MATERIAL 5-9/16 INCH L X 3-1/2 INCH W X 2-1/2 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1 INCH HUB SIZE LR CONFIGURATION 2 HUB(S) UL,... | |
| COPPER FREE ALUMINUM MATERIAL 6-1/16 INCH L X 2-3/8 INCH W X 2-1/2 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL,... | |
| COPPER FREE ALUMINUM MATERIAL 6-11/16 INCH L X 3-1/2 INCH W X 2-1/2 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL,... | |
| COPPER FREE ALUMINUM MATERIAL 7-3/4 INCH L X 3-15/16 INCH W X 4-1/16 INCH D SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1-1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL,... | |
| COPPER FREE ALUMINUM MATERIAL 7-3/4 INCH L X 3-15/16 INCH W X 4-1/16 INCH D SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1-1/4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL,... | |
| ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED CLASS 30 GRAY IRON ALLOY MATERIAL 8 7/16 INCH L X 4 1/16 INCH W X 2 5/8 INCH H SIZE 1 1/4... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL 4 1/2 INCH L X 1 5/16 INCH W X 3 1/8 INCH H SIZE EMT CONDUIT USED ON... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL 4-1/2 INCH L X 1-5/16 INCH W X 2-9/32 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL 5 3/16 INCH L X 1 1/2 INCH W X 3 3/4 INCH H SIZE EMT CONDUIT USED ON... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL 5-3/16 INCH L X 1-1/2 INCH W X 2-9/16 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL 5-3/16 INCH L X 15/16 INCH W X 2-1/4 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL 5-3/4 INCH L X 1-1/2 INCH W X 2-5/16 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL 6 1/4 INCH L X 1 3/4 INCH W X 4 1/2 INCH H SIZE EMT CONDUIT USED ON... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL 7 INCH L X 1-3/4 INCH W X 3 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 1-1/4 INCH W X 1-3/8 INCH H SIZE SET SCREW INSTALLATION UL, CSA APPROVAL 1/2 INCH TRADE SIZE WEATHERPROOF 90 DEG BEND... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 1-3/8 INCH W X 1-9/16 INCH H SIZE SET SCREW INSTALLATION UL, CSA APPROVAL 3/4 INCH TRADE SIZE WEATHERPROOF 90 DEG BEND... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 10 INCH L X 3-1/8 INCH W X 3-3/4 INCH H SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 10 INCH L X 3-1/8 INCH W X 4-11/16 INCH H SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SCREW (EMT)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 10-9/16 INCH L X 4-3/16 INCH W X 3-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 11-5/8 INCH L X 3-1/8 INCH W X 4-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 11-5/8 INCH L X 3-3/8 INCH W X 5-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 11-5/8 INCH L X 4-3/16 INCH W X 3-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 12-3/4 INCH L X 4-3/8 INCH W X 6-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 12-3/4 INCH L X 4-3/8 INCH W X 6-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13 INCH L X 4-7/16 INCH W X 6-1/4 INCH H SIZE EMT CONDUIT USED ON 2-1/2 INCH HUB SIZE SCREW (EMT)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13 INCH L X 4-7/16 INCH W X 6-1/4 INCH H SIZE EMT CONDUIT USED ON 3 INCH HUB SIZE SCREW (EMT)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13-11/16 INCH L X 5-3/4 INCH W X 4 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13-11/16 INCH L X 5-3/4 INCH W X 4-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 13-15/16 INCH L X 4-3/8 INCH W X 6-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 14-7/8 INCH L X 5-3/8 INCH W X 7-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 14-7/8 INCH L X 5-3/8 INCH W X 7-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 15-1/8 INCH L X 5-3/4 INCH W X 4 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 15-1/8 INCH L X 5-3/4 INCH W X 4-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 15-3/4 INCH L X 5-1/2 INCH W X 7 15/32 INCH H SIZE EMT CONDUIT USED ON 4 INCH HUB SIZE SCREW... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 15-3/4 INCH L X 5-1/2 INCH W X 7-15/32 INCH H SIZE EMT CONDUIT USED ON 3-1/2 INCH HUB SIZE SCREW (EMT)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 16-1/2 INCH L X 7-1/8 INCH W X 5-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 16-1/2 INCH L X 7-1/8 INCH W X 5-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 16-7/8 INCH L X 5-1/2 INCH W X 7-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 18-1/8 INCH L X 5-1/2 INCH W X 7-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 18-1/8 INCH L X 5-5/8 INCH W X 7-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4-1/2 INCH L X 1-5/16 INCH W X 2-9/32 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SCREW (EMT)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4-1/2 INCH L X 1-5/16 INCH W X 3-1/8 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4-5/8 INCH L X 2 INCH W X 1-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-11/16 INCH L X 1-13/16 INCH W X 2-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-11/16 INCH L X 1-3/8 INCH W X 3-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-11/16 INCH L X 2-5/8 INCH W X 1-11/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-11/16 INCH L X 2-5/8 INCH W X 2-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/16 INCH L X 1-1/2 INCH W X 2-9/16 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SCREW (EMT)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/16 INCH L X 1-1/2 INCH W X 3-3/4 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/16 INCH L X 15/16 INCH W X 1 5/16 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SCREW... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/16 INCH L X 15/16 INCH W X 2-1/4 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/4 INCH L X 1-1/2 INCH W X 2-5/16 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SCREW (EMT)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/4 INCH L X 1-1/2 INCH W X 2-5/16 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/8 INCH L X 1-3/4 INCH W X 1-11/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/8 INCH L X 1-5/16 INCH W X 2-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/8 INCH L X 2 INCH W X 1-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/8 INCH L X 2-1/8 INCH W X 2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/8 INCH L X 2-3/16 INCH W X 1-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-5/8 INCH L X 2-3/16 INCH W X 1-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-1/16 INCH L X 1-9/16 INCH W X 2-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-1/16 INCH L X 2-15/16 INCH W X 2-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-1/16 INCH L X 2-3/16 INCH W X 1 5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-1/4 INCH L X 1-3/4 INCH W X 3-3/32 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SCREW (EMT)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-1/4 INCH L X 1-3/4 INCH W X 4-1/2 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-1/4 INCH L X 2-9/16 INCH W X 2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-1/6 INCH L X 2 INCH W X 2-7/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-5/16 INCH L X 2-1/16 INCH W X 2-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-5/16 INCH L X 2-1/16 INCH W X 3-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-5/16 INCH L X 2-7/8 INCH W X 1-7/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-5/16 INCH L X 2-7/8 INCH W X 2-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 7 INCH L X 1-3/4 INCH W X 3 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 7-1/16 INCH L X 1-3/4 INCH W X 1-3/4 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SCREW (EMT)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 7-1/8 INCH L X 1-13/16 INCH W X 2-11/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 7-1/8 INCH L X 2-1/4 INCH W X 3-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 7-1/8 INCH L X 2-9/16 INCH W X 2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 7-5/8 INCH L X 2-1/4 INCH W X 3-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 7-5/8 INCH L X 2-1/4 INCH W X 4-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 7-5/8 INCH L X 3-3/8 INCH W X 3-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 7-5/8 INCH L X 3-3/8 INCH W X 3-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8 INCH L X 2-5/16 INCH W X 3-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8 INCH L X 2-5/16 INCH W X 4-11/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8 INCH L X 3 1/2 INCH W X 3 1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8 INCH L X 3-1/2 INCH W X 3-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8-1/6 INCH L X 2-1/2 INCH W X 3-3/4 INCH H SIZE EMT CONDUIT USED ON 1-1/4 INCH HUB SIZE SCREW (EMT)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8-1/6 INCH L X 2-1/2 INCH W X 4 INCH H SIZE EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE SCREW (EMT)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8-1/8 INCH L X 2-1/2 INCH W X 3-3/8 INCH H SIZE EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE SET SCREW... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8-1/8 INCH L X 3-1/2 INCH W X 2-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8-1/8 INCH L X 3-1/2 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8-11/16 INCH L X 2-1/2 INCH W X 3-1/2 INCH H SIZE EMT CONDUIT USED ON 1-1/4 INCH HUB SIZE SET SCREW... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8-7/16 INCH L X 2-9/16 INCH W X 3-11/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8-7/16 INCH L X 2-9/16 INCH W X 4-7/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8-7/16 INCH L X 3-3/4 INCH W X 3-11/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 8-7/16 INCH L X 3-3/4 INCH W X 3-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9-3/16 INCH L X 2-1/2 INCH W X 3-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9-3/16 INCH L X 2-1/2 INCH W X 3-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9-3/16 INCH L X 2-3/4 INCH W X 4-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9-3/16 INCH L X 2-9/16 INCH W X 4-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9-3/16 INCH L X 3-1/2 INCH W X 2-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9-3/16 INCH L X 3-1/2 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9-7/16 INCH L X 3-1/8 INCH W X 4-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9-7/16 INCH L X 3-1/8 INCH W X 5-7/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9-7/16 INCH L X 4-5/16 INCH W X 4-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 9-7/16 INCH L X 4-5/16 INCH W X 4-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED (IMC/RIGID)... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 10-3/8 INCH L X 2-25/32 INCH W X 4-1/32 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 10-3/8 INCH L X 2-25/32 INCH W X 5-9/32 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 10-3/8 INCH L X 4-1/32 INCH W X 2-25/32 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 12-3/4 INCH L X 4-3/8 INCH W X 6-3/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 12-3/8 INCH L X 3-9/16 INCH W X 5-1/8 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 12-3/8 INCH L X 3-9/16 INCH W X 6-3/8 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 12-3/8 INCH L X 5-1/8 INCH W X 3-7/8 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 14-7/8 INCH L X 5-3/8 INCH W X 7-1/4 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 15 5/8 INCH L X 4 7/16 INCH W X 6 11/16 INCH H... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 15-5//8 INCH L X 4-13/16 INCH W X 6-11/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 5-11/16 INCH L X 1-13/16 INCH W X 2-1/2 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 5-11/16 INCH L X 1-3/8 INCH W X 3-3/8 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 5-11/16 INCH L X 2-5/8 INCH W X 1-11/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 5-11/16 INCH L X 2-5/8 INCH W X 2-1/2 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 5-15/16 INCH L X 1-25/32 INCH W X 2-5/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 5-15/16 INCH L X 1-25/32 INCH W X 3-1/8 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 5-15/16 INCH L X 2-15/16 INCH W X 1-15/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 6-5/16 INCH L X 2-1/16 INCH W X 2-3/4 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 6-5/16 INCH L X 2-1/16 INCH W X 3-9/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 6-5/16 INCH L X 2-7/8 INCH W X 1-7/8 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 6-5/16 INCH L X 2-7/8 INCH W X 2-3/4 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 6-9/16 INCH L X 2 INCH W X 2-1/2 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 6-9/16 INCH L X 2 INCH W X 3-15/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 6-9/16 INCH L X 2-1/2 INCH H X 1-21/32 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 7-5/8 INCH L X 2-1/4 INCH W X 3-1/4 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 7-5/8 INCH L X 2-1/4 INCH W X 4-3/8 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 7-5/8 INCH L X 3-3/8 INCH W X 3-1/4 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 7-5/8 INCH L X 3-3/8 INCH W X 3-3/8 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 7-9/16 INCH L X 2-25/32 INCH W X 1-27/32 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 7-9/16 INCH L X 2-9/32 INCH W X 2-25/32 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 7-9/16 INCH L X 2-9/32 INCH W X 3-23/32 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 8 INCH L X 2-5/16 INCH W X 3-1/2 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 8 INCH L X 2-5/16 INCH W X 4-11/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 8 INCH L X 3 1/2 INCH W X 3 1/2 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 8-7/16 INCH L X 2-9/16 INCH W X 3-11/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 8-7/16 INCH L X 2-9/16 INCH W X 4-7/8 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 8-7/16 INCH L X 3-3/4 INCH W X 3-11/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 8-7/16 INCH L X 3-3/4 INCH W X 3-3/4 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 9 7/16 INCH L X 4 5/16 INCH W X 4 1/4 INCH H... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 9-7/16 INCH L X 3-1/8 INCH W X 4-1/4 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 9-7/16 INCH L X 3-1/8 INCH W X 5-7/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL 9-7/16 INCH L X 4-5/16 INCH W X 4-5/16 INCH H SIZE RIGID CONDUIT/IMC... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 12-3/4 INCH L X 4-3/8 INCH W X 6-3/16 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 14-7/8 INCH L X 5-3/8 INCH W X 7-1/4 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 5 11/16 INCH L X 2 5/8 INCH W X 1 11/16... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 5-11/16 INCH L X 1-13/16 INCH W X 2-1/2 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 6 5/16 INCH L X 2 7/8 INCH W X 1 7/8... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 6-5/16 INCH L X 2-1/16 INCH W X 2-3/4 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 7 5/8 INCH L X 3 3/8 INCH W X 3 3/8... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 7-5/8 INCH L X 2-1/4 INCH W X 3-1/4 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 8 INCH L X 2-5/16 INCH W X 3-1/2 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 8 INCH L X 3 1/2 INCH W X 3 1/2 INCH... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 8-7/16 INCH L X 2-9/16 INCH W X 3-11/16 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 8-7/16 INCH L X 3-3/4 INCH W X 3-3/4 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 9 7/16 INCH L X 4 5/16 INCH W X 4 5/16... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 9-7/16 INCH L X 3-1/8 INCH W X 4-1/4 INCH H SIZE... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 10-9/16 INCH L X 4-3/16 INCH W X 3-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 11 5/8 INCH L X 3 3/8 INCH W X 5 1/4 INCH H SIZE RIGID/IMC CONDUIT... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 11-5/8 INCH L X 3-1/8 INCH W X 4-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 11-5/8 INCH L X 3-3/8 INCH W X 5-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 11-5/8 INCH L X 4-3/16 INCH W X 3-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 13-11/16 INCH L X 5-3/4 INCH W X 4 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 13-11/16 INCH L X 5-3/4 INCH W X 4-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 13-15/16 INCH L X 4-3/8 INCH W X 6-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 3... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 15-1/8 INCH L X 5-3/4 INCH W X 4 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 15-1/8 INCH L X 5-3/4 INCH W X 4-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 16-1/2 INCH L X 7-1/8 INCH W X 5-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 16-1/2 INCH L X 7-1/8 INCH W X 5-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 4... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 16-7/8 INCH L X 5-1/2 INCH W X 7-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 18 1/8 INCH L X 5 1/2 INCH W X 7 1/8 INCH H SIZE RIGID/IMC CONDUIT... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 18 1/8 INCH L X 5 5/8 INCH W X 7 1/8 INCH H SIZE RIGID/IMC CONDUIT... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 18-1/8 INCH L X 5-1/2 INCH W X 7-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 18-1/8 INCH L X 5-5/8 INCH W X 7-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 4... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 4-5/8 INCH L X 2 INCH W X 1-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 5 3/8 INCH L X 1 3/4 NCH W X1 11/16 INCH H SIZE RIGID/IMC CONDUIT USED... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 5 3/8 INCH L X 2 1/8 INCH W X 1 5/16 INCH H SIZE RIGID/IMC CONDUIT... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 5 3/8 INCH L X 2 1/8 INCH W X 2 INCH H SIZE RIGID/IMC CONDUIT USED... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 5-3/8 INCH L X 1-3/4 INCH W X 1-11/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 5-3/8 INCH L X 1-5/16 INCH W X 2-1/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 5-3/8 INCH L X 2 INCH W X 1-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 5-3/8 INCH L X 2-1/8 INCH W X 2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 5-3/8 INCH L X 2-3/16 INCH W X 1-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 5-5/8 INCH L X 2-3/16 INCH W X 1-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 6 1/16 INCH L X 2 15/16 INCH W X 2 3/16 INCH H SIZE RIGID/IMC CONDUIT... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 6 1/6 INCH L X 2 INCH W X 2 7/8 INCH H SIZE RIGID/IMC CONDUIT USED... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 6-1/16 INCH L X 1-9/16 INCH W X 2-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 6-1/16 INCH L X 2-15/16 INCH W X 2-3/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 6-1/16 INCH L X 2-3/16 INCH W X 1 5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 6-1/4 INCH L X 2-9/16 INCH W X 2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 6-1/6 INCH L X 2 INCH W X 2-7/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 7 1/8 INCH L X 2 1/4 INCH W X 3 3/8 INCH H SIZE RIGID/IMC CONDUIT... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 7 1/8 INCH L X 2 11/16 INCH W X 2 9/16 INCH H SIZE RIGID/IMC CONDUIT... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 7-1/8 INCH L X 1-13/16 INCH W X 2-11/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 7-1/8 INCH L X 2-1/4 INCH W X 3-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 7-1/8 INCH L X 2-9/16 INCH W X 2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 8-1/8 INCH L X 3-1/2 INCH W X 2-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 8-1/8 INCH L X 3-1/2 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 9 3/16 INCH L X 2 3/4 INCH W X 4 1/2 INCH H SIZE RIGID/IMC CONDUIT... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 9 3/16 INCH L X 2 9/16 INCH W X 4 1/2 INCH H SIZE RIGID/IMC CONDUIT... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 9-3/16 INCH L X 2-1/2 INCH W X 3-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 9-3/16 INCH L X 2-1/2 INCH W X 3-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 9-3/16 INCH L X 2-3/4 INCH W X 4-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 9-3/16 INCH L X 2-9/16 INCH W X 4-1/2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 9-3/16 INCH L X 3-1/2 INCH W X 2-3/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2... | |
| ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 9-3/16 INCH L X 3-1/2 INCH W X 2-5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4... | |
| FEMALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 2-1/2 INCH UL 886, CSA C22.2 APPROVAL 2-3/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL | |
| FEMALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 2-1/2 INCH UL 886, CSA C22.2 APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL | |
| FEMALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 2-5/8 INCH UL 1203/886, CSA C22.2 APPROVAL 3-3/4 INCH DIAMETER 2 INCH TRADE SIZE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF COLOR GLOSSY GRAY ENCLOSURE TYPE CLASS... | |
| FEMALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 3-1/16 INCH UL 886, CSA C22.2 APPROVAL 5-3/8 INCH DIAMETER 3 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL | |
| FEMALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 3-3/32 INCH UL 886, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 2-1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL | |
| FEMALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 3-9/16 INCH UL 886, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 3-1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL | |
| FEMALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 3-9/16 INCH UL 886, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 4 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL | |
| FEMALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1-15/16 INCH UL 886, CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 3/4 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL | |
| FEMALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1-7/8 INCH UL 886, CSA C22.2 APPROVAL 1-1/2 INCH DIAMETER 1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL | |
| FEMALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-7/16 INCH UL 886, CSA C22.2 APPROVAL 2 INCH DIAMETER 1 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL | |
| LONG TYPE ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL 3.3 INCH MIN. LENGTH 4.3 INCH MAX. LENGTH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL... | |
| LONG TYPE ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL 3.34 INCH MIN. LENGTH 4.34 INCH MAX. LENGTH FEMALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL... | |
| LONG TYPE ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL 3.35 INCH MIN. LENGTH 4.41 INCH MAX. LENGTH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL... | |
| LONG TYPE ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL 3.47 INCH MIN. LENGTH 4.53 INCH MAX. LENGTH FEMALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL... | |
| LONG TYPE ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL 3.47 INCH MIN. LENGTH 4.57 INCH MAX. LENGTH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL... | |
| LONG TYPE ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL 4.58 INCH MIN. LENGTH 4.69 INCH MAX. LENGTH FEMALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL... | |
| MALE TO FEMALE TYPE GLOSSY GRAY COPPER FREE ALUMINUM MATERIAL 2-5/8 INCH UL 886/1203, CSA C22.2, CEC, ATEX, NEC, IECEX APPROVAL 1-3/4 INCH DIAMETER 3/4 INCH TRADE SIZE | |
| MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 2-15/16 INCH UL 886, CSA C22.2 APPROVAL 2-3/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL | |
| MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 2-15/16 INCH UL 886, CSA C22.2 APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL | |
| MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 3-1/4 INCH UL 886, CSA C22.2 APPROVAL 3-1/4 INCH DIAMETER 2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL | |
| MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 4-1/2 INCH UL 886, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 3-1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL | |
| MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 4-1/2 INCH UL 886, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 4 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL | |
| MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 4-1/4 INCH UL 886, CSA C22.2 APPROVAL 5-3/8 INCH DIAMETER 3 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL | |
| MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 4-9/32 INCH UL 886, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 2-1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL | |
| MALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-3/16 INCH UL 886, CSA C22.2 APPROVAL 1-1/2 INCH DIAMETER 1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL | |
| MALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-3/4 INCH UL 886, CSA C22.2 APPROVAL 2 INCH DIAMETER 1 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL | |
| MALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-3/8 INCH UL 886, CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 3/4 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL | |
| NATURAL COPPER FREE ALUMINUM MATERIAL 1 INCH 1 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL 1 INCH 1-1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL 1 INCH 2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL 1-1/2 INCH 2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL 1-1/2 INCH 2-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL 1-1/2 INCH 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL 1-1/2 INCH 3-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL 1-1/4 INCH 1-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL 1-1/4 INCH 2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL 1-1/4 INCH 2-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL 1-3/8 INCH 2-1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2... | |
| NATURAL COPPER FREE ALUMINUM MATERIAL 1-3/8 INCH 3 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2... | |
| POWDER COATED COPPER FREE ALUMINUM MATERIAL 13-11/16 INCH L X 4-3/4 INCH W X 5-3/4 INCH H SIZE 3 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL LEFT... | |
| RECESSED, CLOSE UP TYPE ZINC PLATED IRON MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 1 INCH PLUG... | |
| RECESSED, CLOSE UP TYPE ZINC PLATED STEEL MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 5/8 INCH PLUG... | |
| RECESSED, CLOSE UP TYPE ZINC PLATED STEEL MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE THREAD SIZE 14 TPI PLUG LENGTH 19/32 INCH PLUG... | |
| RECESSED, CLOSE UP TYPE ZINC PLATED STEEL MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE THREAD SIZE 14 TPI PLUG LENGTH 19/32 INCH PLUG... | |
| SHORT TYPE ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL 2.8 INCH MIN. LENGTH 3.3 INCH MAX. LENGTH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL... | |
| SHORT TYPE ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL 2.84 INCH MIN. LENGTH 3.34 INCH MAX. LENGTH FEMALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL... | |
| SHORT TYPE ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL 2.85 INCH MIN. LENGTH 3.41 INCH MAX. LENGTH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL... | |
| SHORT TYPE ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL 2.97 INCH MIN. LENGTH 3.53 INCH MAX. LENGTH FEMALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL... | |
| SHORT TYPE ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL 2.97 INCH MIN. LENGTH 3.57 INCH MAX. LENGTH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL... | |
| SHORT TYPE ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL 3.08 INCH MIN. LENGTH 3.69 INCH MAX. LENGTH FEMALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL... | |
| SQUARE HEAD, CLOSE UP TYPE ZINC PLATED IRON MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 1-15/32 INCH... | |
| SQUARE HEAD, CLOSE UP TYPE ZINC PLATED IRON MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 1-7/16 INCH... | |
| SQUARE HEAD, CLOSE UP TYPE ZINC PLATED IRON MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 2 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 1-21/32 INCH... | |
| SQUARE HEAD, CLOSE UP TYPE ZINC PLATED IRON MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE THREAD SIZE 8 TPI PLUG LENGTH 1-27/32 INCH... | |
| SQUARE HEAD, CLOSE UP TYPE ZINC PLATED IRON MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 3 INCH TRADE SIZE THREAD SIZE 8 TPI PLUG LENGTH 1-27/32 INCH... | |
| SQUARE HEAD, CLOSE UP TYPE ZINC PLATED IRON MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE THREAD SIZE 8 TPI PLUG LENGTH 2 INCH... | |
| SQUARE HEAD, CLOSE UP TYPE ZINC PLATED IRON MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 4 INCH TRADE SIZE THREAD SIZE 14 TPI PLUG LENGTH 2 INCH... | |
| SQUARE HEAD, CLOSE UP TYPE ZINC PLATED STEEL MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 1-17/64 INCH... | |
| SQUARE HEAD, CLOSE UP TYPE ZINC PLATED STEEL MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE THREAD SIZE 14 TPI PLUG LENGTH 61/64 INCH... | |
| SQUARE HEAD, CLOSE UP TYPE ZINC PLATED STEEL MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE THREAD SIZE 14 TPI PLUG LENGTH 1-3/32 INCH... | |
| STEEL MATERIAL 7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/8 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL HUBBELL. BRAND INSTALLATION... | |
| STEEL/IRON MATERIAL THREADED INSERT PLUGS RECESSED STYLE USED ON UL, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE THREAD SIZE 3-1/2 INCH TO 8 TPI RECESS DRIVE SIZE 1/4 INCH ENCLOSURE... | |
| THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 13/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886,... | |
| THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 13/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886,... | |
| THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 13/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886,... | |
| THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 13/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886,... | |
| THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 13/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886,... | |
| THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 13/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886,... | |
| THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 13/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886,... | |
| THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 23/32 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE UL 886,... | |
| THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 23/32 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 886,... | |
| THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 23/32 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE UL 886,... | |
| THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 3/4 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/8 INCH SMALL END TRADE SIZE 1/2 INCH LARGE END TRADE SIZE UL 886,... | |
| THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886,... | |
| THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886,... | |
| THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886,... | |
| THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886,... | |
| THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886,... | |
| THREADED, SLIP TYPE GLOSSY GRAY ZINC PLATED STEEL MATERIAL 1-1/64 INCH 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I... | |
| THREADED, SLIP TYPE GLOSSY GRAY ZINC PLATED STEEL MATERIAL 13/16 INCH 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I... | |
| TRI-COAT OF ELECTROZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURA IRON ALLOY (BODY), ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM (COVER) MATERIAL ROUND SHAPE 1 INCH HUB SIZE UL E83969, CSA... | |
| TRI-COAT OF ELECTROZINC/CHROMATE SEALANT/ELECTROSTATI CALLY APPLIED POWDER COATED DURA IRON ALLOY (BODY), ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM (COVER) MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE UL E83969, CSA... | |
| ZINC PLATED STEEL MATERIAL 1 INCH 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| ZINC PLATED STEEL MATERIAL 1 INCH 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| ZINC PLATED STEEL MATERIAL 1 INCH 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| ZINC PLATED STEEL MATERIAL 1/32 INCH 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| ZINC PLATED STEEL MATERIAL 1/64 INCH 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| ZINC PLATED STEEL MATERIAL 13/16 INCH 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| ZINC PLATED STEEL MATERIAL 13/16 INCH 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| ZINC PLATED STEEL MATERIAL 13/16 INCH 1/2 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| ZINC PLATED STEEL MATERIAL 13/16 INCH 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| ZINC PLATED STEEL MATERIAL 13/16 INCH 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| ZINC PLATED STEEL MATERIAL 13/16 INCH 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| ZINC PLATED STEEL MATERIAL 13/16 INCH 3/4 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| ZINC PLATED STEEL MATERIAL 13/16 INCH 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... | |
| ZINC PLATED STEEL MATERIAL 7/8 INCH 3/8 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP... |
| << Prev |