Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3406

Description
STRAIGHT TYPE MALLEABLE IRON (BODY/NUT) MATERIAL FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ENCLOSURE TYPE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2 CONSTRUCTIONAL FEATURE LIQUID TIGHT APPLICATION INDOOR, OUTDOOR, HAZARDOUS LOCATION
Datasheet
Description
STRAIGHT TYPE MALLEABLE IRON (BODY/NUT) MATERIAL FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ENCLOSURE TYPE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2 CONSTRUCTIONAL FEATURE LIQUID TIGHT APPLICATION INDOOR, OUTDOOR, HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3406 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3406
Liquidtight Flexible Conduit Connector 3406
STRAIGHT TYPE MALLEABLE IRON (BODY/NUT) MATERIAL FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ENCLOSURE TYPE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2 CONSTRUCTIONAL FEATURE LIQUID TIGHT APPLICATION INDOOR, OUTDOOR, HAZARDOUS LOCATION
  • STRAIGHT TYPE
  • MALLEABLE IRON (BODY/NUT) MATERIAL
  • FLEXIBLE METALLIC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 5 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ENCLOSURE TYPE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2
  • CONSTRUCTIONAL FEATURE LIQUID TIGHT
  • APPLICATION INDOOR, OUTDOOR, HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3406
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details