Hubbell Electrical Products Conduit Body EAT-8CG

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 13-1/2 INCH L X 4-3/4 INCH W X 6-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B, CSA C22.2 APPROVAL TEE HUB LOCATION TEE SIDE ACCESS OPENING E-PAK[TM] BRAND MOUNTING TYPE WALL MOUNT INCLUDES COVER, GASKET E MODEL
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 13-1/2 INCH L X 4-3/4 INCH W X 6-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B, CSA C22.2 APPROVAL TEE HUB LOCATION TEE SIDE ACCESS OPENING E-PAK[TM] BRAND MOUNTING TYPE WALL MOUNT INCLUDES COVER, GASKET E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EAT-8CG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EAT-8CG
Conduit Body EAT-8CG
PAINTED CAST ALUMINUM ALLOY MATERIAL 13-1/2 INCH L X 4-3/4 INCH W X 6-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B, CSA C22.2 APPROVAL TEE HUB LOCATION TEE SIDE ACCESS OPENING E-PAK[TM] BRAND MOUNTING TYPE WALL MOUNT INCLUDES COVER, GASKET E MODEL
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 13-1/2 INCH L X 4-3/4 INCH W X 6-1/4 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514B, CSA C22.2 APPROVAL
  • TEE HUB LOCATION
  • TEE SIDE ACCESS OPENING
  • E-PAK[TM] BRAND
  • MOUNTING TYPE WALL MOUNT
  • INCLUDES COVER, GASKET
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EAT-8CG
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details