Hubbell Electrical Products Conduit Body EALL-8

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 13-1/8 INCH L X 4-3/4 INCH W X 6 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 13-1/8 INCH L X 4-3/4 INCH W X 6 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EALL-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EALL-8
Conduit Body EALL-8
PAINTED CAST ALUMINUM ALLOY MATERIAL 13-1/8 INCH L X 4-3/4 INCH W X 6 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 13-1/8 INCH L X 4-3/4 INCH W X 6 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2 APPROVAL
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • MOUNTING TYPE WALL MOUNT
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EALL-8
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details