Hubbell Electrical Products Liquidtight Flexible Conduit Connector 4748

Description
STRAIGHT TYPE BLACK NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC EXTRA FLEXIBLE LIQUIDTIGHT TUBING CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE ENCLOSURE NEMA 4X/12/13 APPLICATION HAZARDOUS LOCATION
Datasheet
Description
STRAIGHT TYPE BLACK NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC EXTRA FLEXIBLE LIQUIDTIGHT TUBING CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE ENCLOSURE NEMA 4X/12/13 APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4748 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
4748
Liquidtight Flexible Conduit Connector 4748
STRAIGHT TYPE BLACK NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL NON-METALLIC EXTRA FLEXIBLE LIQUIDTIGHT TUBING CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE ENCLOSURE NEMA 4X/12/13 APPLICATION HAZARDOUS LOCATION
  • STRAIGHT TYPE
  • BLACK NYLON (BODY/GASKET), NEOPRENE (O-RING) MATERIAL
  • NON-METALLIC EXTRA FLEXIBLE LIQUIDTIGHT TUBING CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 5 PER CARTON STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • ENCLOSURE NEMA 4X/12/13
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4748
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 7559063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 1.26 inch (32 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details