Hubbell Electrical Products Liquidtight Flexible Conduit Connector 4722-8

Description
STRAIGHT TYPE NEOPRENE O-RING, NYLON LOCKNUT MATERIAL NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, UL 1660, CSA C22.2 APPROVAL 20 STANDARD PACKAGE 1/2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE RACO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, FEDERAL SPECIFICATION A-A-50553, FEDERAL SPECIFICATION FF-S-760A, FEDERAL SPECIFICATION W-C-586D, NEMA FBI APPLICATION HAZARDOUS LOCATION
Datasheet
Description
STRAIGHT TYPE NEOPRENE O-RING, NYLON LOCKNUT MATERIAL NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, UL 1660, CSA C22.2 APPROVAL 20 STANDARD PACKAGE 1/2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE RACO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, FEDERAL SPECIFICATION A-A-50553, FEDERAL SPECIFICATION FF-S-760A, FEDERAL SPECIFICATION W-C-586D, NEMA FBI APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4722-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
4722-8
Liquidtight Flexible Conduit Connector 4722-8
STRAIGHT TYPE NEOPRENE O-RING, NYLON LOCKNUT MATERIAL NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON UL 514-B, UL 1660, CSA C22.2 APPROVAL 20 STANDARD PACKAGE 1/2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE RACO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, FEDERAL SPECIFICATION A-A-50553, FEDERAL SPECIFICATION FF-S-760A, FEDERAL SPECIFICATION W-C-586D, NEMA FBI APPLICATION HAZARDOUS LOCATION
  • STRAIGHT TYPE
  • NEOPRENE O-RING, NYLON LOCKNUT MATERIAL
  • NON METALLIC LIQUID TIGHT TYPE B CONDUIT USED ON
  • UL 514-B, UL 1660, CSA C22.2 APPROVAL
  • 20 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • NYLON INSULATED THROAT TYPE
  • RACO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, FEDERAL SPECIFICATION A-A-50553, FEDERAL SPECIFICATION FF-S-760A, FEDERAL SPECIFICATION W-C-586D, NEMA FBI
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4722-8
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 607998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details