Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3441

Description
45 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE NON-INSULATED THROAT TYPE HUBBELL., RACO. BRAND CONNECTOR SIZE 1-45/64 INCH DIA THREAD SIZE 1 INCH-11-1/2 TPI APPLICATION HAZARDOUS LOCATION, OUTDOOR/INDOOR LOCATION
Datasheet
Description
45 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE NON-INSULATED THROAT TYPE HUBBELL., RACO. BRAND CONNECTOR SIZE 1-45/64 INCH DIA THREAD SIZE 1 INCH-11-1/2 TPI APPLICATION HAZARDOUS LOCATION, OUTDOOR/INDOOR LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3441 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3441
Liquidtight Flexible Conduit Connector 3441
45 DEG TYPE STEEL MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE NON-INSULATED THROAT TYPE HUBBELL., RACO. BRAND CONNECTOR SIZE 1-45/64 INCH DIA THREAD SIZE 1 INCH-11-1/2 TPI APPLICATION HAZARDOUS LOCATION, OUTDOOR/INDOOR LOCATION
  • 45 DEG TYPE
  • STEEL MATERIAL
  • FLEXIBLE METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • HUBBELL., RACO. BRAND
  • CONNECTOR SIZE 1-45/64 INCH DIA
  • THREAD SIZE 1 INCH-11-1/2 TPI
  • APPLICATION HAZARDOUS LOCATION, OUTDOOR/INDOOR LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3441
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 1.73 inch (44 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details