Hubbell Electrical Products Rigid/EMT Conduit Plug/Cap CUP-5

Description
RECESSED, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 1 INCH CUP MODEL
Datasheet
Description
RECESSED, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 1 INCH CUP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - CUP-5 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Plug/Cap
CUP-5
Rigid/EMT Conduit Plug/Cap CUP-5
RECESSED, CLOSE UP TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 1 INCH CUP MODEL
  • RECESSED, CLOSE UP TYPE
  • NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL
  • CONDUIT FITTING USED ON
  • UL 886, CSA C22.2 APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • THREAD SIZE 11-1/2 TPI
  • PLUG LENGTH 1 INCH
  • CUP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number CUP-5
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details