Hubbell Electrical Products Conduit Body EBC-6

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 10-3/4 INCH L X 3-7/16 INCH W X 3-1/8 INCH H SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL SCREW-ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 10-3/4 INCH L X 3-7/16 INCH W X 3-1/8 INCH H SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL SCREW-ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EBC-6 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EBC-6
Conduit Body EBC-6
PAINTED CAST ALUMINUM ALLOY MATERIAL 10-3/4 INCH L X 3-7/16 INCH W X 3-1/8 INCH H SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL SCREW-ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 10-3/4 INCH L X 3-7/16 INCH W X 3-1/8 INCH H SIZE
  • EMT CONDUIT USED ON
  • 2 INCH HUB SIZE
  • SET SCREW (EMT) INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2 APPROVAL
  • SCREW-ON COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • MOUNTING TYPE WALL MOUNT
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EBC-6
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7559076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details