Hubbell Electrical Products Rigid/EMT Conduit Nipple AN-2

Description
THREADED MALE TYPE COPPER FREE ALUMINUM MATERIAL 1-37/64 INCH IMC/RIGID CONDUIT USED ON UL 886/1203 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE THREAD SIZE 14 TPI AN MODEL
Datasheet
Description
THREADED MALE TYPE COPPER FREE ALUMINUM MATERIAL 1-37/64 INCH IMC/RIGID CONDUIT USED ON UL 886/1203 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE THREAD SIZE 14 TPI AN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - AN-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Nipple
AN-2
Rigid/EMT Conduit Nipple AN-2
THREADED MALE TYPE COPPER FREE ALUMINUM MATERIAL 1-37/64 INCH IMC/RIGID CONDUIT USED ON UL 886/1203 APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE THREAD SIZE 14 TPI AN MODEL
  • THREADED MALE TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 1-37/64 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 886/1203 APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • THREAD SIZE 14 TPI
  • AN MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number AN-2
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details