Hubbell Electrical Products Conduit Body EALR-9

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 15-3/8 INCH L X 5-1/2 INCH W X 6-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 15-3/8 INCH L X 5-1/2 INCH W X 6-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EALR-9 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EALR-9
Conduit Body EALR-9
PAINTED CAST ALUMINUM ALLOY MATERIAL 15-3/8 INCH L X 5-1/2 INCH W X 6-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING MOUNTING TYPE WALL MOUNT E MODEL
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 15-3/8 INCH L X 5-1/2 INCH W X 6-1/4 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2 APPROVAL
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • MOUNTING TYPE WALL MOUNT
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EALR-9
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details