Hubbell Electrical Products Liquidtight Flexible Conduit Connector 4751

Description
MULTIPOSITION 0 TO 90 DEG TYPE BLACK FINISHED NON METALLIC MATERIAL NON METALLIC EXTRA FLEXIBLE LIQUID TIGHT TUBING CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 3/8 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SWIVEL LOK[R] BRAND
Datasheet
Description
MULTIPOSITION 0 TO 90 DEG TYPE BLACK FINISHED NON METALLIC MATERIAL NON METALLIC EXTRA FLEXIBLE LIQUID TIGHT TUBING CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 3/8 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SWIVEL LOK[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4751 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
4751
Liquidtight Flexible Conduit Connector 4751
MULTIPOSITION 0 TO 90 DEG TYPE BLACK FINISHED NON METALLIC MATERIAL NON METALLIC EXTRA FLEXIBLE LIQUID TIGHT TUBING CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 3/8 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SWIVEL LOK[R] BRAND
  • MULTIPOSITION 0 TO 90 DEG TYPE
  • BLACK FINISHED NON METALLIC MATERIAL
  • NON METALLIC EXTRA FLEXIBLE LIQUID TIGHT TUBING CONDUIT USED ON
  • UL 514-B, CSA C22.2 APPROVAL
  • 25 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • NYLON INSULATED THROAT TYPE
  • SWIVEL LOK[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 4751
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.8268 inch (21 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details