Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3703-2

Description
STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-1/16 INCH DIA X 1-61/64 INCH L THREAD SIZE 1/2 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
Datasheet
Description
STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-1/16 INCH DIA X 1-61/64 INCH L THREAD SIZE 1/2 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3703-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3703-2
Liquidtight Flexible Conduit Connector 3703-2
STRAIGHT TYPE STEEL MATERIAL LIQUIDTIGHT CONDUIT/CORD USED ON UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH (HUB) TRADE SIZE CONNECTOR SIZE 1-1/16 INCH DIA X 1-61/64 INCH L THREAD SIZE 1/2 INCH-14 TPI APPLICATION HAZARDOUS LOCATION
  • STRAIGHT TYPE
  • STEEL MATERIAL
  • LIQUIDTIGHT CONDUIT/CORD USED ON
  • UL (CANADA AND US) APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 3/4 INCH (HUB) TRADE SIZE
  • CONNECTOR SIZE 1-1/16 INCH DIA X 1-61/64 INCH L
  • THREAD SIZE 1/2 INCH-14 TPI
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3703-2
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details